EN
  • EN
  • DE

APM4429KC-TRL

Part No APM4429KC-TRL
Manufacturer Anpec
Catalog Hard To Find
Description P-Channel Enhancement Mode MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Anpec
Win Source Part Number 1146512-APM4429KC-TRL
Manufacturer Homepage www.anpec.com.tw
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian APM4429KC-TRL CAD Model

Description

The APM4429KC-TRL is a P-channel enhancement-mode MOSFET manufactured by Anpec. This component is designed for a variety of power management applications, providing efficient switching and low on-resistance in a compact package. Its characteristics make it suitable for use in portable devices, load switching, and power conversion circuits.

Applications

  • Battery Management Systems: Used in battery charging and discharging circuits for mobile phones, tablets, and laptops.
  • Load Switching: Implemented as a load switch in various electronic devices to control power distribution.
  • DC-DC Converters: Suitable for use in DC-DC converters to regulate voltage levels efficiently.
  • Power Management in Portable Devices: Employed in power management circuits for handheld devices, ensuring optimal power usage.

Features

  • P-Channel Enhancement Mode: Offers ease of use and simplified gate drive requirements.
  • Low On-Resistance (RDS(on)): Minimizes power loss and improves efficiency.
  • Logic Level Gate Drive: Allows direct drive from low-voltage logic circuits.
  • Small Footprint Package: Enables high-density circuit designs and compact device integration.
  • High-Speed Switching: Facilitates efficient power conversion and switching applications.

Benefits

  • Improved Efficiency: Low on-resistance reduces power dissipation, resulting in higher efficiency in power management circuits.
  • Simplified Design: Logic level gate drive simplifies the design process and reduces the need for complex driver circuits.
  • Compact Solution: Small footprint package allows for integration into space-constrained applications.
  • Enhanced Thermal Performance: Efficient heat dissipation ensures reliable operation even under high-load conditions.
  • Extended Battery Life: Optimized power usage in portable devices leads to longer battery life.

The APM4429KC-TRL is typically available in a small surface-mount package such as a DFN or similar. It boasts a low gate threshold voltage, making it compatible with microcontroller and logic-level control signals. This MOSFET is commonly used in applications where efficient power management and space-saving are crucial. Ensure proper thermal management when utilizing this component to maintain optimal performance and reliability.

You May Also Be Interested in

Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess