EN
  • EN
  • DE
  • IT

APM4925KC-TRL

Part No APM4925KC-TRL
Manufacturer Anpec
Catalog Hard To Find
Description Dual P-Channel Enhancement Mode MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Anpec
Win Source Part Number 1146525-APM4925KC-TRL
Manufacturer Homepage www.anpec.com.tw
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian APM4925KC-TRL CAD Model

Description

The Anpec APM4925KC-TRL is a P-Channel enhancement mode power MOSFET designed for efficient power management in a variety of applications. It features a low on-resistance (RDS(on)), which minimizes power loss and improves overall system efficiency. This MOSFET is commonly used in battery management systems, load switching, and power management circuits.

Applications:

  • Battery Management Systems (BMS): Used for load switching and protection in battery-powered devices.
  • Power Management Circuits: Efficient power switching in DC-DC converters and other power regulation circuits.
  • Load Switching: Controlling power to various loads in electronic systems.
  • Portable Devices: Well-suited for smartphones, tablets, and other portable devices due to its low on-resistance and compact size.
  • LED Lighting: Used in powering and controlling LED lighting systems.

Features:

  • P-Channel MOSFET: Provides easy gate drive and simplified control circuitry.
  • Low On-Resistance (RDS(on)): Minimizes power loss and maximizes efficiency.
  • Low Gate Threshold Voltage: Enables operation with low voltage logic levels.
  • High Current Capability: Capable of handling significant load currents.
  • Surface Mount Package: Compact size for space-saving in PCB designs.
  • Fast Switching Speed: Allows for efficient switching in high-frequency applications.
  • RoHS Compliant: Environmentally friendly, lead-free construction.

Benefits:

  • Improved Efficiency: Low on-resistance reduces power dissipation, resulting in increased efficiency.
  • Extended Battery Life: Minimizes power consumption, extending battery life in portable applications.
  • Simplified Design: P-Channel configuration simplifies gate drive circuitry.
  • Compact Size: Surface mount package enables high-density designs.
  • Reliable Performance: Designed for robust and reliable operation across various applications.

Additional Details:

The APM4925KC-TRL comes in a compact surface-mount package, such as a SOP or similar. The RDS(on) value is typically very low, contributing to its high efficiency. It operates within a defined temperature range, generally from -55°C to +150°C. The gate-source voltage (VGS) is rated for a specific maximum value, beyond which damage may occur. The continuous drain current (ID) rating indicates the maximum current the device can handle under typical conditions. The 'TRL' suffix likely indicates tape and reel packaging for automated assembly processes.

You May Also Be Interested in

Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
Fuji Electric
N-channel MOS-FET
Need more? Email Us
NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess