EN
  • EN
  • DE

APW7089

Part No APW7089
Manufacturer Anpec
Catalog END - OF - LIFE
Description 4A, 26V, 380kHz, Asynchronous Step-Down Converter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Anpec
Win Source Part Number 1146948-APW7089
Manufacturer Homepage www.anpec.com.tw
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian APW7089 CAD Model

Description

The APW7089 is a high-efficiency synchronous buck converter from Anpec Electronics. It's designed to provide a regulated voltage supply for various electronic devices. The integration of synchronous rectification enhances the converter's efficiency, making it suitable for applications demanding low power consumption and high performance.

Applications:

  • Notebook Computers: Used in voltage regulators for CPU cores and memory.
  • Graphics Cards: Powers graphic processing units (GPUs).
  • LCD Monitors: Provides stable voltage to the display panel.
  • Portable Devices: Powers handheld devices like smartphones and tablets.
  • Set-Top Boxes: Regulates power within set-top box systems.

Features:

  • Synchronous Rectification: Incorporates synchronous MOSFETs to minimize power loss.
  • Integrated Gate Drivers: Simplifies the design process by integrating gate drivers for MOSFETs.
  • Adjustable Output Voltage: The output voltage can be adjusted to suit different application needs.
  • Overcurrent Protection (OCP): Protects the load and converter from excessive current.
  • Overtemperature Protection (OTP): Prevents thermal damage through temperature monitoring and shutdown.
  • Under Voltage Lockout (UVLO): Ensures safe operation by disabling the converter during low input voltage conditions.
  • Enable Pin: An enable pin allows for convenient power sequencing and control.

Benefits:

  • High Efficiency: Synchronous rectification maximizes efficiency and minimizes heat.
  • Compact Size: Integration of components reduces board space.
  • Reliable Performance: Built-in protection features enhance the robustness of the system.
  • Flexible Design: Adjustable output voltage provides versatility.
  • Simplified Layout: Fewer external components simplify the design process.
  • Cost-Effective: Offers a balanced combination of performance and cost.

Additional Details:

The APW7089 typically operates over a wide input voltage range and can provide a stable output voltage with high accuracy. The device is available in compact packages suitable for space-constrained applications. It's used in various applications demanding stable and efficient power conversion, such as those found in portable electronics and computer systems.

You May Also Be Interested in

Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
DinTek Semiconductor Co,.Ltd
N-Channel 30-V (D-S) MOSFET Halogen-free
Need more? Email Us
NXP / Nexperia
PowerMOS transistor Logic level TOPFET
Need more? Email Us
Vishay
Silicon Z-Diodes
Lowest to $0.2181
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $2.8147
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
Cystech Electonics Corp.
Low Vcesat PNP Epitaxial Planar Transistor
Lowest to $0.1640
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.5047 $58.0405
280+ $0.4146 $116.0880
435+ $0.4008 $174.3480
600+ $0.3881 $232.8600
770+ $0.3754 $289.0580
1,035+ $0.3361 $347.8635
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,200 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess