EN
  • EN
  • DE

2SC4134T-TL-E

Part No 2SC4134T-TL-E
Manufacturer ON Semiconductor
Catalog RF Transistors (BJT)
Description TRANS NPN 100V 1A TP-FA / Bipolar (BJT) Transistor NPN 100 V 1 A 120MHz 800 mW Surface Mount TP-FA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Mfr onsemi
Package Tape & Reel (TR)
Transistor Type NPN
Current - Collector (Ic) (Max) 1 A
Voltage - Collector Emitter Breakdown (Max) 100 V
Vce Saturation (Max) @ Ib, Ic 400mV @ 40mA, 400mA
Current - Collector Cutoff (Max) 100nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce 200 @ 100mA, 5V
Power - Max 800 mW
Frequency - Transition 120MHz
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Package / Case TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package TP-FA
Base Product Number 2SC4134
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0075
Standard Package 700
Win Source Part Number 1037207-2SC4134T-TL-E
Ultra Librarian 3D Model Ultra Librarian 2SC4134T-TL-E CAD Model

Description

The 2SC4134T-TL-E from ON Semiconductor is a high-performance NPN bipolar transistor designed for use in a wide range of electronic applications. This versatile component is known for its efficiency and reliability, making it an ideal choice for designers looking to improve their circuit designs.

Key Features

  • Transistor Type: NPN - This transistor uses a negative-positive-negative configuration which is commonly used in amplification and switching applications.
  • Collector-Emitter Voltage (VCEO): 50V - The maximum voltage between the collector and emitter terminals can handle 50 volts, providing a good voltage range for various electronic circuits.
  • Collector-Base Voltage (VCBO): 60V - With a collector-base voltage of 60V, this transistor can tolerate higher voltage spikes, enhancing its robustness in circuits.
  • Emitter-Base Voltage (VEBO): 7V - The emitter-base voltage rating ensures stable operation when the transistor is in reverse-biased mode.
  • Continuous Collector Current (IC): 1A - The transistor can continuously conduct up to 1 ampere of collector current, suitable for a range of power applications.
  • Power Dissipation (Pd): 1W - This power rating indicates the amount of heat the transistor can dissipate without damage, allowing for reliable operation under normal conditions.
  • DC Current Gain (hFE): 120 to 560 - The transistor provides a substantial current gain, making it effective for amplifying weak signals.
  • Package / Case: TP-FA - The TP-FA package is compact and surface-mountable, saving valuable board space and enabling automated assembly processes.

Applications

The 2SC4134T-TL-E is suitable for a variety of applications including, but not limited to:

  • Power management circuits
  • Switching regulators
  • DC-DC converters
  • Audio amplifiers
  • Signal amplification

Summary

ON Semiconductor's 2SC4134T-TL-E NPN bipolar transistor is a robust and efficient solution for designers seeking a reliable transistor with a good balance of voltage and current handling capabilities. Its compact form factor and high current gain make it an excellent choice for a wide array of electronic applications, particularly where space and efficiency are of concern.

You May Also Be Interested in

MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
ON Semiconductor
RF TRANS NPN 12V 10GHZ 4-MCPH
Need more? Email Us
ON Semiconductor
RF TRANS NPN 12V 10GHZ 4-MCPH
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,WLESS,2W,1.6-
Need more? Email Us
Rohm Semiconductor
RF TRANS NPN 25V 300MHZ EMT3
Need more? Email Us
Broadcom Limited
RF TRANS NPN 12V 8GHZ DIE
Lowest to $250.7519
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
NXP / Nexperia
RF TRANS NPN 12V 10.5GHZ SOT143B
Need more? Email Us
Micro Commercial Co
RF TRANS NPN 25V 650MHZ SOT-23
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess