EN
  • EN
  • DE

SM000142

Part No SM000142
Manufacturer Apem Inc.
Catalog OEM Parts ( S )
Description Assy, 3FTL6 + 1ZC09XD120
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1019629-SM000142
Categories OEM Parts( S )
Manufacturer Apem Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SM000142 CAD Model

Description

The SM000142 is a series of illuminated push button switches manufactured by Apem Inc., a leading manufacturer of high-quality human-machine interface solutions. These switches are designed for a variety of applications where reliable and visually clear actuation is required.

Applications:

  • Control Panels: Used in industrial control panels for operator interface.
  • Instrumentation: Employed in laboratory and scientific instruments for control and indication.
  • Medical Equipment: Utilized in medical devices where reliable and safe operation is critical.
  • Transportation: Used in transportation systems, such as trains and buses, for control functions.
  • Off-Road Vehicles: Suitable for use in agricultural and construction vehicles, providing robust and reliable switching.

Features:

  • Illuminated Button: Features an integrated LED for clear indication of switch status.
  • Various Illumination Colors: Available with different LED colors (e.g., red, green, blue, yellow) to suit different applications.
  • Momentary or Latching Action: Available in both momentary (push-to-make) and latching (push-on/push-off) configurations.
  • Sealed Construction: Offers sealed construction to protect against dust and moisture.
  • Robust Design: Built to withstand harsh environments and demanding applications.

Benefits:

  • Clear Indication: Illuminated button provides clear visual feedback of switch status.
  • Reliable Operation: Robust design ensures reliable performance in demanding environments.
  • Versatile: Available in various configurations to suit different applications.
  • Easy to Install: Simple mounting options facilitate easy installation.
  • Long Life: High-quality materials and construction ensure a long operating life.

Additional Details:

The SM000142 series of push button switches comes with various options for button size, shape, and color. They typically feature a snap-in mounting design for easy installation. The electrical specifications include voltage and current ratings suitable for a wide range of applications. The switches are RoHS compliant and meet various industry standards for safety and performance. Apem Inc. provides detailed datasheets and technical support to assist designers in selecting and integrating these switches into their systems.

You May Also Be Interested in

GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Level One
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Linear Technology
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess