EN
  • EN
  • DE

U4313

Part No U4313
Manufacturer Apem Inc.
Catalog OEM Parts (T - Z)
Description APEM U4313 Switches > Hardware
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1101818-U4313
Categories OEM Parts(T-Z)
Manufacturer Apem Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian U4313 CAD Model

Description

The Apem Inc. U4313 is a series of miniature rocker switches designed for a variety of applications requiring a compact and reliable switching solution. Known for their robust construction and dependable performance, these switches are often utilized in control panels, instrumentation, and other electronic devices. Apem is a well-regarded manufacturer specializing in high-quality switches and control components.

Applications:

  • Control Panels: Providing on/off control and function selection in industrial control panels.
  • Instrumentation: Used in test and measurement equipment for power control and mode selection.
  • Medical Devices: Integrated into medical equipment for switching functions and user interface controls.
  • Telecommunications Equipment: Providing power control and function selection in communication devices.
  • Consumer Electronics: Utilized in various consumer products requiring a durable and compact switch.

Features:

  • Miniature Size: Compact design for use in space-constrained applications.
  • Rocker Actuation: Easy-to-use rocker switch mechanism.
  • Various Contact Configurations: Available in different pole and throw configurations (e.g., SPST, SPDT, DPST, DPDT).
  • High Current Rating: Capable of handling moderate current loads.
  • Durable Construction: Rugged design for long-lasting performance.
  • Multiple Termination Options: Available with various termination styles (e.g., solder lugs, PCB pins).
  • Sealed Options: Some models offer sealed construction for protection against dust and moisture.

Benefits:

  • Space Savings: Miniature size allows for use in compact designs.
  • Easy to Operate: Rocker actuation provides intuitive and convenient switching.
  • Versatile Application: Suitable for a wide range of applications due to various contact configurations and current ratings.
  • Long-Lasting Performance: Durable construction ensures reliable operation over time.
  • Easy Installation: Multiple termination options facilitate easy installation in different systems.

Additional Details:

The Apem Inc. U4313 series switches typically feature housings made from durable materials such as nylon or polycarbonate. The contact materials are usually silver or gold-plated to ensure reliable electrical connections. The switches are designed to meet industry standards for electrical safety and environmental compliance. Detailed specifications, including electrical ratings, mechanical life, and environmental operating conditions, can be found in the product datasheet. The U4313 series is available with various actuator styles and colors to suit different aesthetic and functional requirements. The switches are commonly used in both momentary and maintained contact applications, offering flexibility in system design. The datasheet also provides information on panel mounting dimensions and recommended installation procedures.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Lucent
Need more? Email Us
Shindengen
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
STMicroelectronics
Lowest to $0.3678
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess