EN
  • EN
  • DE

U4446

Part No U4446
Manufacturer Apem Inc.
Catalog OEM Parts (T - Z)
Description Push Switch 13000 High Spec Rohs Compliant: Yes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mount Hardware
RoHS Non-Compliant
Win Source Part Number 1101822-U4446
Categories OEM Parts(T-Z)
Manufacturer Apem Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian U4446 CAD Model

Description

The Apem Inc. U4446 is a series of robust and reliable toggle switches designed for a wide range of applications. These switches are known for their durability and dependable performance, making them suitable for demanding environments and critical control applications. Apem is a well-known manufacturer specializing in high-quality switches and control components.

Applications:

  • Industrial Control Panels: Providing on/off control and function selection in industrial machinery and equipment.
  • Military Equipment: Used in military vehicles, communication devices, and other ruggedized applications.
  • Aerospace Applications: Integrated into aircraft control systems and avionics equipment.
  • Marine Equipment: Providing reliable switching in harsh marine environments.
  • Construction Equipment: Used in heavy machinery and construction vehicles for control functions.

Features:

  • Toggle Actuation: Easy-to-use toggle switch mechanism.
  • Various Contact Configurations: Available in different pole and throw configurations (e.g., SPST, SPDT, DPST, DPDT).
  • High Current Rating: Capable of handling high current loads.
  • Durable Construction: Rugged design for long-lasting performance in harsh environments.
  • Multiple Termination Options: Available with various termination styles (e.g., solder lugs, screw terminals).
  • Sealed Options: Some models offer sealed construction for protection against dust, moisture, and other contaminants.
  • Variety of Actuator Styles: Available with different actuator lengths and shapes.

Benefits:

  • Reliable Performance: Rugged construction ensures reliable operation in demanding environments.
  • Easy to Operate: Toggle actuation provides intuitive and convenient switching.
  • Versatile Application: Suitable for a wide range of applications due to various contact configurations and current ratings.
  • Long-Lasting Durability: Designed for long-term performance and resistance to wear and tear.
  • Easy Installation: Multiple termination options facilitate easy installation in different systems.

Additional Details:

The Apem Inc. U4446 series switches typically feature housings made from durable materials such as metal or high-strength plastics. The contact materials are usually silver or gold-plated to ensure reliable electrical connections. The switches are designed to meet industry standards for electrical safety and environmental compliance, including IP ratings for sealed versions. Detailed specifications, including electrical ratings, mechanical life, and environmental operating conditions, can be found in the product datasheet. The U4446 series is available with various actuator styles and colors to suit different aesthetic and functional requirements. The switches are commonly used in both momentary and maintained contact applications, offering flexibility in system design. The datasheet also provides information on panel mounting dimensions and recommended installation procedures.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
STMicroelectronics
Lowest to $0.3678
Toshiba Semiconductor and Storage
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess