EN
  • EN
  • DE

S1210R-103K

Part No S1210R-103K
Manufacturer API Delevan Inc.
Catalog Fixed Inductors
Description Shielded Surface Mount Inductors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Inductors, Coils, Chokes
Manufacturer API Delevan Inc.
Series S1210R
Packaging Reel - TR
Material - Core Ferrite
Inductance 10μH
Tolerance ±10%
Current Rating 291mA
Shielding Shielded
DC Resistance (DCR) 1.9 Ohm Max
Q @ Freq 40 @ 2.5MHz
Frequency - Self Resonant 28MHz
Operating Temperature Range -55°C ~ 125°C
Test Frequency 2.5MHz
Mounting SMD
Package 1210
Manufacturer Package 1210
Size 0.128" L x 0.095" W (3.25mm x 2.42mm)
Height - Seated (Maximum) 0.101" (2.57mm)
Win Source Part Number 1244926-S1210R-103K
Manufacturer Homepage www.delevan.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S1210R-103K CAD Model

Description

The API Delevan Inc. S1210R-103K is a shielded inductor with a 10μH inductance and a current rating of 291mA.

  • Inductance: 10μH
  • Current Rating: 291mA
  • Tolerance: ±10%
  • Temperature Range: -55°C to 125°C
  • Mounting: Surface mount technology (SMD)
  • Packaging: 1210
  • Series: S1210R
  • Q @ Freq: 40 @ 2.5MHz
  • DC Resistance (DCR): 1.9 Ohm Max
  • Manufacturer: API Delevan Inc.
  • Alternative Parts: 1210HS-103EJFS, PM1210-100J-RC, and B82422-A1103-K100

You May Also Be Interested in

Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
TDK Corporation
FIXED IND 33UH 1.8A 164MOHM SMD
Lowest to $0.1359
Pulse
INDUCTOR POWER
Lowest to $0.1543
Pulse
INDUCTOR POWER
Need more? Email Us
Bourns Inc.
FIXED IND 82NH 300MA 900MOHM SMD
Need more? Email Us
TDK Corporation
FIXED IND 560NH 45MA 470MOHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess