EN
  • EN
  • DE

CY2305CSXC

Part No CY2305CSXC
Manufacturer Cypress Semiconductor Corp
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 10+
Reference case SOP-8
Manufacturer Cypress Semiconductor Corp
Manufacturer Homepage www.cypress.com
Win Source Part Number 752782-CY2305CSXC
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CY2305CSXC CAD Model

Description

The CY2305CSXC is a Zero Delay Buffer (ZDB) from Cypress Semiconductor Corp (now Infineon). It's designed to distribute clock signals with minimal delay and skew, ensuring synchronization in high-performance digital systems.

Applications:

  • Clock distribution in motherboards
  • Networking equipment (routers, switches)
  • Graphics cards
  • High-speed data acquisition systems
  • Servers
  • FPGA clocking

Features:

  • Zero Delay Buffer (ZDB) architecture: Minimizes clock skew and propagation delay.
  • Operating frequency up to 133 MHz: Supports a wide range of clock frequencies.
  • Five output clocks: Provides multiple clock outputs for distributing the clock signal to different components.
  • Low skew: Ensures minimal timing differences between output clocks.
  • Low jitter: Reduces clock signal noise for improved system performance.
  • 3.3V operating voltage: Compatible with standard logic levels.
  • Power-down mode: Reduces power consumption when not in use.
  • Spread Spectrum Clocking (SSC) support: Reduces EMI emissions.

Benefits:

  • Improved system performance: Minimizes clock skew and jitter for reliable operation.
  • Reduced EMI emissions: Spread Spectrum Clocking reduces electromagnetic interference.
  • Simplified clock distribution: Provides multiple clock outputs for easy distribution.
  • Lower power consumption: Power-down mode reduces energy usage.
  • Increased system stability: Stable clock signals improve overall system reliability.

Additional Details:

The CY2305CSXC is available in a SOIC package. It is designed to minimize the delay between the input clock and the output clocks. The device can tolerate a wide range of input clock frequencies. It's important to follow the manufacturer's recommendations for termination and layout to ensure optimal performance. The CY2305CSXC is commonly used in various electronic systems to provide accurate and stable clock signals, ensuring reliable operation of high-speed digital circuits.

You May Also Be Interested in

SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.3872 $63.8720
23+ $5.2414 $120.5522
35+ $5.0774 $177.7090
48+ $4.9134 $235.8432
61+ $4.7494 $289.7134
82+ $4.2585 $349.1970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,390 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess