EN
  • EN
  • DE

AK4380

Part No AK4380
Manufacturer Asahi Kasei Microsystems
Catalog Hard To Find
Description 100dB 24BIT 96kHz 2CH DAC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Asahi Kasei Microsystems
Win Source Part Number 1143227-AK4380
Manufacturer Homepage www.akm.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AK4380 CAD Model

Description

The AK4380 is a 192kHz 24-bit DAC (Digital-to-Analog Converter) manufactured by Asahi Kasei Microsystems (AKM). It is a high-performance audio DAC designed for various audio applications requiring high-quality audio reproduction. It integrates advanced multi-bit delta-sigma modulation techniques to achieve low distortion and high dynamic range.

Applications:

  • DVD Players: For high-quality audio output.
  • CD Players: Providing accurate digital-to-analog conversion.
  • AV Receivers: Used in multi-channel audio processing.
  • Digital Audio Workstations (DAWs): High-fidelity audio interfaces.
  • Automotive Audio Systems: Premium car audio systems.

Features:

  • 24-bit Resolution: Provides high-resolution audio conversion.
  • 192kHz Sampling Rate: Supports high sampling rate audio formats.
  • Multi-bit Delta-Sigma Modulation: Achieves low distortion and high dynamic range.
  • Differential Outputs: Reduces common-mode noise.
  • Low Power Consumption: Suitable for portable audio devices.
  • I2S Interface: Standard interface for digital audio input.

Benefits:

  • High-Quality Audio Reproduction: Delivers clear and accurate audio.
  • Low Distortion: Minimizes unwanted artifacts in the audio signal.
  • High Dynamic Range: Captures a wide range of audio levels.
  • Easy to Interface: Standard I2S interface simplifies integration.

Additional Details:

The AK4380 usually requires external analog filtering to remove out-of-band noise. It supports various audio formats and clocking schemes. The specific package type and pinout details should be confirmed using the manufacturer's datasheet. The datasheet will contain critical information on the DAC's performance characteristics, including THD+N (Total Harmonic Distortion + Noise), SNR (Signal-to-Noise Ratio), and dynamic range. Proper grounding and power supply decoupling are essential for achieving optimal performance. The AK4380 can typically operate with a single 5V or 3.3V supply.

You May Also Be Interested in

Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $47.6345 $95.2690
3+ $39.0840 $117.2520
5+ $37.8632 $189.3160
7+ $36.6412 $256.4884
9+ $35.4204 $318.7836
11+ $31.7567 $349.3237
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess