EN
  • EN
  • DE
  • IT

AK4558EN

Part No AK4558EN
Manufacturer Asahi Kasei Microsystems
Catalog Interface - CODECs
Description IC CODEC 32BIT AUDIO PLL 28QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - CODECS
Mfr Asahi Kasei Microsystems
Package Tape & Reel
Product Status Active
Type Audio
Data Interface Serial
Resolution (Bits) 32 b
Number of ADCs / DACs 2 / 2
Sigma Delta Yes
S/N Ratio, ADCs / DACs (db) Typ 92 / 100
Dynamic Range, ADCs / DACs (db) Typ 108 / 108
Voltage - Supply, Analog 2.4V ~ 3.6V
Voltage - Supply, Digital 1.8V ~ 3.6V
Temperature Range - Operating -40°C ~ 105°C
Mounting Type Surface Mount
Package / Case 28-WFQFN Exposed Pad
Supplier Device Package 28-QFN (5x5)
Base Product Number AK4558
Standard Package 1,000 pcs
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 844120-AK4558EN
Ultra Librarian 3D Model Ultra Librarian AK4558EN CAD Model

Description

The AK4558EN is an audio codec integrated circuit (IC) designed for interface applications.

  • Interface Type: Serial Data
  • Analog Voltage Supply Range: 2.4V to 3.6V
  • Digital Voltage Supply Range: 1.8V to 3.6V
  • Resolution: 32 bits
  • ADCs: 2
  • DACs: 2
  • Modulation: Sigma-Delta
  • Mounting Type: Surface Mount
  • Package: 28-WFQFN exposed pad
  • Operating Temperature Range: -40°C to 105°C
  • Manufacturer: Asahi Kasei Microsystems
  • Product Status: Active

You May Also Be Interested in

Analog Devices Inc.
IC VIDEO DECODER SDTV 32LFCSP
Lowest to $12.1580
Nuvoton Technology Corporation of America
IC VOICEBAND CODEC 3V 1CH 20SOP
Need more? Email Us
ams
IC CODEC AUDIO FRONT END 56MLF2
Lowest to $18.2799
Semtech Corporation
IC AUDIO CODEC 100TQFP / General Purpose Audio Codec 100-Pin TQFP
Need more? Email Us
STMicroelectronics
IC CODEC/FILTER SERIAL 16-SOIC / SERIAL INTERFACE CODEC/FILTER
Need more? Email Us
Cirrus Logic Inc.
IC AUDIO CODEC PCM/TDM 40QFN / PCM Audio Codec 4ADC / 4DAC Ch Automotive 40-Pin QFN EP T/R
Need more? Email Us
Cirrus Logic Inc.
IC CODEC STER H-HDPN AMP 36-QFN / PCM Audio Codec 1ADC / 1DAC Ch 36-Pin QFN T/R
Lowest to $14.4445
Maxim Integrated
IC CODEC AUDIO I2S ULP WLP
Lowest to $103.7837
Cirrus Logic Inc.
IC AUDIO CODEC 24 BIT 28SSOP / General Purpose Audio Codec 2ADC / 2DAC Ch 28-Pin SSOP T/R
Lowest to $10.2680

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.6918
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.4836 $54.8360
23+ $4.4994 $103.4862
35+ $4.3588 $152.5580
48+ $4.2182 $202.4736
62+ $4.0776 $252.8112
83+ $3.6557 $303.4231
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,820 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess