EN
  • EN
  • DE

TK11100CSCB-GH

Part No TK11100CSCB-GH
Manufacturer Asahi Kasei Microsystems
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1251+
Reference case SOT23-6
Manufacturer Asahi Kasei Microsystems
Manufacturer Homepage www.akm.com
Win Source Part Number 716664-TK11100CSCB-GH
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TK11100CSCB-GH CAD Model

Description

The TK11100CSCB-GH is a high-performance analog-to-digital converter (ADC) manufactured by Asahi Kasei Microsystems (AKM). It is designed for audio applications requiring high dynamic range and low distortion.

Applications

  • Professional audio recording equipment
  • High-end audio interfaces
  • Audio mixing consoles
  • Digital audio workstations (DAWs)
  • A/V receivers

Features

  • High dynamic range: The ADC offers a high dynamic range, enabling the capture of both quiet and loud signals with minimal noise.
  • Low distortion: The device provides very low total harmonic distortion plus noise (THD+N), ensuring accurate audio reproduction.
  • High sampling rate: It supports high sampling rates, allowing for high-resolution audio conversion.
  • Differential input: The differential input configuration helps reject common-mode noise, improving signal quality.
  • Digital filters: Integrated digital filters can be used to optimize the audio signal and reduce out-of-band noise.

Benefits

  • Improved audio quality: High dynamic range and low distortion contribute to superior audio quality.
  • Enhanced noise immunity: The differential input reduces noise and interference.
  • Simplified system design: Integrated features like digital filters simplify the design process and reduce the need for external components.
  • Greater accuracy: Precise conversion of analog signals to digital data ensures accurate audio representation.

Additional Details

The TK11100CSCB-GH operates on a specific voltage range, outlined in its datasheet, typically around 3.3V or 5V. It uses a serial interface for data output, often I2S or similar. The ADC's performance characteristics, such as SNR (signal-to-noise ratio) and THD+N (total harmonic distortion plus noise), are crucial specifications to consider when integrating this component into an audio system. Consult the manufacturer's datasheet for detailed electrical characteristics, timing diagrams, and application notes.

You May Also Be Interested in

Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess