EN
  • EN
  • DE

90YV0CV2-M0NA00

Part No 90YV0CV2-M0NA00
Manufacturer ASUS
Catalog Graphics
Description GeForce GTX 1650 DUAL OC 4GB GDDR5
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Graphics
Win Source Part Number 1474499-90YV0CV2-M0NA00
Manufacturer ASUS
Ultra Librarian 3D Model Ultra Librarian 90YV0CV2-M0NA00 CAD Model

Description

The ASUS GeForce GTX 1650 DUAL OC 4GB GDDR5 stands as a compelling choice for gamers and multimedia enthusiasts seeking a balance between performance and price. This graphics card, identified by model number 90YV0CV2-M0NA00, harnesses the power of the NVIDIA GeForce GTX 1650 GPU, renowned for its efficient performance in popular games and applications. Equipped with 4GB of GDDR5 memory, it offers sufficient bandwidth to handle high-definition textures and smooth gameplay at 1080p resolutions. The 'DUAL OC' in its name signifies ASUS's dual-fan cooling solution and overclocking capabilities, providing improved thermal performance and the potential for higher frame rates. Additionally, its compact design ensures compatibility with a wide range of PC cases, making it an excellent upgrade for both new builds and existing systems. ASUS's reputation for quality and reliability further assures users of a durable and stable graphics solution.

You May Also Be Interested in

Supermicro
Tesla V100 16GB GPU
Need more? Email Us
Supermicro
NVIDIA TESLA M10 32GB GDDR5 GPU PCI-E
Need more? Email Us
Supermicro
NVidia Tesla P100 GPU 16GB SXM2 250W
Need more? Email Us
Lenovo
NVIDIA Quadro M6000
Need more? Email Us
Supermicro
NVIDIA RTX A5000 24GB GDDR6 GPU PCI-E
Need more? Email Us
Supermicro
NVIDIA RTX A6000 48GB GDDR6 GPU PCI-E
Need more? Email Us
Lenovo
Lenovo 00YL371
Need more? Email Us
Lenovo
NVidia Tesla M60 GPU, PCIe (active)
Need more? Email Us
Supermicro
GIGABYTE GEFORCE RTX 2080 TI TURBO 11GB GDDR6 GPU
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess