EN
  • EN
  • DE

100B470JW500XT

Part No 100B470JW500XT
Manufacturer ATC
Catalog OEM Parts (0 - 9)
Description Ceramic Multilayer Capacitor (P90 & NP0)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 985715-100B470JW500XT
Categories OEM Parts(0-9)
Manufacturer ATC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 100B470JW500XT CAD Model

Description

The 100B470JW500XT is a high-performance single layer ceramic capacitor manufactured by ATC (American Technical Ceramics). It is designed for demanding RF and microwave applications that require high Q, low ESR, and stable performance over a wide temperature range. This capacitor belongs to the ATC 100B series, which is known for its ultra-stable performance and reliability.

Applications:

  • RF Power Amplifiers
  • Microwave Circuits
  • Wireless Communication Systems
  • Satellite Communication
  • Filter Networks
  • Matching Networks
  • Medical Electronics
  • High-Frequency Tuning
  • Test and Measurement Equipment

Features:

  • High Q-factor: Ensures low losses and efficient performance in RF circuits.
  • Low ESR (Equivalent Series Resistance): Minimizes power dissipation and improves circuit efficiency.
  • High Self-Resonant Frequency (SRF): Allows for use in high-frequency applications without significant performance degradation.
  • Ultra-Stable Performance: Provides consistent and reliable operation over a wide range of temperatures and frequencies.
  • Single Layer Construction: Offers superior performance compared to multilayer capacitors in high-frequency applications.
  • High Voltage Rating: Suitable for high-power RF applications.
  • RoHS Compliant

Benefits:

  • Improved Circuit Performance: High Q and low ESR contribute to more efficient and stable RF circuit operation.
  • Increased Reliability: Ultra-stable performance ensures consistent and dependable operation over time.
  • Suitable for High-Frequency Applications: High SRF allows for use in demanding RF and microwave designs.
  • Reduced Power Consumption: Low ESR minimizes power dissipation, improving overall system efficiency.
  • Compact Size: Allows for use in space-constrained applications.

Specifications:

The 100B470JW500XT has a capacitance value of 47pF. It is a single-layer ceramic capacitor with a voltage rating of 500V. Its physical dimensions are typically very small, designed for surface mount applications. It is constructed from high-quality ceramic materials to provide excellent stability and performance. The operating temperature range is typically -55°C to +125°C. The termination is typically gold or tin-plated for excellent solderability.

You May Also Be Interested in

Everlight Electronics Co Ltd
Low Power LEDs (none SSL)
Need more? Email Us
Siemens
Simatic Tdc Communication Module CP50M1 ; 6DD16610AD1
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Amphenol
CONN RCPT 10POS 0.1 GOLD PCB / 10 Position Receptacle Connector 0.100" (2.54mm) Through Hole Gold
Need more? Email Us
TE Connectivity
CONN HEADER R/A 34POS 3MM / Connector Header Through Hole, Right Angle 34 position 0.118" (3.00mm)
Lowest to $38.1269
Dell
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Siemens
Siemens RNV_NA 6AV2125-2AE23-0AX0 - 6AV21252AE230AX0
Need more? Email Us
Eaton / Cutler Hammer
Rotary Handle; S01; C/FD Series; Red/Yellow; NEMA 4/4X; IP65; Vari Depth
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess