EN
  • EN
  • DE

AT24C16BN-SHBY-B

Part No AT24C16BN-SHBY-B
Manufacturer Atmel
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 11+
Reference case SOP8
Manufacturer Atmel
Manufacturer Homepage www.atmel.com
Win Source Part Number 744427-AT24C16BN-SHBY-B
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AT24C16BN-SHBY-B CAD Model

Description

The AT24C16BN-SHBY-B is a 16K (2048 x 8) Serial EEPROM utilizing a 2-wire serial interface. This device is organized as a single block of 2048 bytes with a 16-byte page write buffer and optimized for use in a wide array of consumer and industrial applications.

Applications

  • Consumer Electronics: Set-top boxes, DVD players, televisions, and audio equipment.
  • Industrial Control Systems: Programmable logic controllers (PLCs), data acquisition systems, and motor controllers.
  • Automotive Electronics: Car radios, engine control units (ECUs), and anti-lock braking systems (ABS).
  • Medical Devices: Patient monitoring systems, diagnostic equipment, and implantable devices.
  • Smart Cards: Memory cards for secure data storage and authentication.

Features

  • 2-Wire Serial Interface: Simplifies communication with microcontrollers and other devices.
  • Low-Voltage Operation: Operates from 1.8V to 5.5V, suitable for battery-powered applications.
  • 16K (2048 x 8) Memory: Provides ample storage for configuration settings, user data, and calibration parameters.
  • 16-Byte Page Write Buffer: Allows for efficient data writing, reducing write cycle time.
  • Write Protect Pin: Enables hardware write protection, preventing accidental data corruption.
  • Schmitt Trigger, Filtered Inputs: Improves noise immunity for reliable operation in harsh environments.
  • Self-Timed Write Cycle: Simplifies the write process and reduces software overhead.
  • High Reliability: Offers 1,000,000 erase/write cycles and 100 years of data retention.

Benefits

  • Simplified System Design: The 2-wire interface reduces pin count and board space requirements.
  • Low Power Consumption: Suitable for battery-powered and energy-efficient applications.
  • Data Security: The write protect pin safeguards against unintended data modifications.
  • Robust Performance: High endurance and data retention ensure long-term reliability.
  • Efficient Data Management: The page write buffer streamlines data writing operations.

Additional Details

The AT24C16BN-SHBY-B supports clock frequencies up to 1 MHz, allowing for high-speed data transfer. It uses CMOS technology for low power consumption and is offered in a variety of packages, including SOIC and TSSOP. The self-timed write cycle automatically manages the write operation, simplifying software development.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
395+ $0.1467 $57.9465
965+ $0.1201 $115.8965
1,490+ $0.1167 $173.8830
2,045+ $0.1132 $231.4940
2,660+ $0.1086 $288.8760
3,530+ $0.0982 $346.6460
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,000 pieces
MOQ: 395 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess