EN
  • EN
  • DE

AT25HP512-10PU-2.7

Part No AT25HP512-10PU-2.7
Manufacturer Atmel
Catalog END - OF - LIFE
Description SPI Serial EEPROMs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Atmel
Win Source Part Number 1147995-AT25HP512-10PU-2.7
Manufacturer Homepage www.atmel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AT25HP512-10PU-2.7 CAD Model

Description

The AT25HP512-10PU-2.7 is a 512-Kbit serial EEPROM (Electrically Erasable Programmable Read-Only Memory) from Atmel (now Microchip Technology). This memory device features a simple Serial Peripheral Interface (SPI) for easy integration into various embedded systems. It operates at a low voltage of 2.7V and is designed for applications requiring non-volatile storage of configuration data, calibration parameters, and user settings.

Applications

  • Consumer Electronics: Used for storing configuration settings in televisions, set-top boxes, and audio equipment.
  • Industrial Control Systems: Employed for storing calibration data and program parameters in industrial controllers.
  • Medical Devices: Integrated into medical equipment for storing patient data and device settings.
  • Automotive Electronics: Found in automotive systems for storing vehicle configuration and diagnostic information.
  • Security Systems: Used for storing security codes and access control parameters.

Features

  • 512-Kbit (64K x 8) EEPROM: Provides non-volatile storage for data retention even when power is off.
  • SPI Interface: Uses a simple Serial Peripheral Interface for easy communication with microcontrollers.
  • Low Voltage Operation (2.7V): Suitable for battery-powered and low-power applications.
  • High-Speed Operation: Offers a clock rate of up to 10 MHz for fast data transfer.
  • Self-Timed Write Cycle: Simplifies write operations without requiring external timing circuitry.

Benefits

  • Non-Volatile Storage: Retains data even when power is removed, ensuring data integrity.
  • Easy Integration: SPI interface simplifies communication with a wide range of microcontrollers.
  • Low Power Consumption: Minimizes power consumption, making it suitable for portable devices.
  • Fast Data Transfer: High-speed operation reduces data transfer times.
  • Simplified Write Operations: Self-timed write cycle simplifies the programming process.

Additional Details

The AT25HP512-10PU-2.7 features a typical endurance of 1,000,000 write cycles per byte and a data retention of 100 years. It operates over a temperature range of -40°C to +85°C. The device is available in an 8-pin PDIP (Plastic Dual In-line Package) package. Before using this device, it's recommended to review the datasheet for detailed information on electrical characteristics, timing requirements, and programming guidelines. As this part is listed as END-OF-LIFE, consider potential replacement options from Microchip Technology or other manufacturers.

You May Also Be Interested in

Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
Champion Microelectronic Corp.
SMALL SIGNAL MOSFET
Lowest to $60.7576
Galaxy Semi-Conductor Holdings Limited
ZENER DIODES
Need more? Email Us
NXP / Nexperia
NPN general purpose transistors
Lowest to $0.0207
DinTek Semiconductor Co,.Ltd
Dual P-Channel 30-V (D-S) MOSFET Halogen-free
Lowest to $0.3217
Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.0827
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
Intersil Corporation
Laser Diode Driver with Waveform Generator
Need more? Email Us
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess