EN
  • EN
  • DE

AT28C010E-15PC

Part No AT28C010E-15PC
Manufacturer Atmel
Catalog END - OF - LIFE
Description 1 Megabit 128K x 8 Paged CMOS E2PROM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Atmel
Win Source Part Number 1148167-AT28C010E-15PC
Manufacturer Homepage www.atmel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AT28C010E-15PC CAD Model

Description

The AT28C010E-15PC is a 1-megabit (128K x 8) Parallel EEPROM manufactured by Atmel, designed for non-volatile memory storage in a variety of applications. It features fast access times and low power consumption, making it suitable for embedded systems, microcontrollers, and data storage applications where reliable and fast memory access is essential.

Applications

  • Embedded Systems: Storage of program code, configuration data, and lookup tables.
  • Microcontroller Systems: Non-volatile memory for storing firmware and user settings.
  • Data Logging: Storing sensor data, event logs, and system parameters.
  • Industrial Control Systems: Storing control parameters, calibration data, and system configuration.
  • Instrumentation: Storage of calibration curves, measurement data, and device settings.

Features

  • 1-Megabit (128K x 8) Parallel EEPROM: Provides a substantial storage capacity.
  • Fast Access Time (150 ns): Ensures rapid data retrieval and storage.
  • Low Power Consumption: Reduces energy usage in battery-powered or energy-sensitive applications.
  • JEDEC Standard Pinout: Simplifies board layout and component placement.
  • Automatic Page Write Operation: Reduces programming overhead and speeds up write operations.

Benefits

  • Fast Data Access: Improves system performance with quick memory read and write operations.
  • Low Power Operation: Extends battery life in portable and energy-efficient systems.
  • Easy Integration: Standard pinout simplifies design and reduces development time.
  • Reliable Data Storage: Provides non-volatile memory for critical data.
  • Efficient Programming: Automatic page write operation accelerates data storage processes.

Additional Details

The AT28C010E-15PC Parallel EEPROM is designed for systems requiring reliable non-volatile memory with fast access times. The parallel interface provides quick data transfer, enhancing overall system performance. Its low power consumption makes it suitable for battery-powered applications where energy efficiency is paramount. The automatic page write feature streamlines the programming process, reducing the time required for data storage. The JEDEC standard pinout simplifies integration into various circuit designs, facilitating faster development cycles.

Key Specifications:

  • Memory Size: 1 Megabit (128K x 8)
  • Access Time: 150 ns
  • Operating Voltage: 4.5V to 5.5V
  • Operating Temperature: 0°C to +70°C
  • Interface: Parallel
  • Package: PDIP, SOIC

You May Also Be Interested in

NXP / Nexperia
PowerMOS transistor Logic level TOPFET
Need more? Email Us
Vishay
Silicon Z-Diodes / Zener Diode Single 27V 7% 15Ohm 3000mW Automotive 2-Pin SMA T/R
Lowest to $0.1351
Champion Microelectronic Corp.
SMALL SIGNAL MOSFET
Lowest to $60.7576
Cystech Electonics Corp.
Low Vcesat PNP Epitaxial Planar Transistor
Lowest to $0.1640
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $2.8147
Intersil Corporation
Laser Diode Driver with Waveform Generator
Need more? Email Us
NXP / Nexperia
NPN general purpose transistors
Lowest to $0.0207

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess