EN
  • EN
  • DE

AT28C256F-20TC

Part No AT28C256F-20TC
Manufacturer Atmel
Catalog END - OF - LIFE
Description 256K 32K x 8 Paged CMOS E2PROM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Atmel
Win Source Part Number 1148213-AT28C256F-20TC
Manufacturer Homepage www.atmel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AT28C256F-20TC CAD Model

Description

The AT28C256F-20TC is a 256K-bit (32K x 8) Electrically Erasable Programmable Read-Only Memory (EEPROM) manufactured by Atmel. It is designed for applications requiring non-volatile storage of data that can be electrically erased and reprogrammed in-system. The '-20TC' likely specifies the access time (200ns) and package type (TSSOP or similar small outline package).

Applications

  • Data storage in embedded systems requiring frequent updates.
  • Configuration storage in electronic devices.
  • Parameter storage in industrial control systems.
  • Calibration data storage.
  • EEPROM for storing user preferences.

Features

  • Electrically Erasable and Programmable: Allows for in-system reprogramming, which simplifies updates and modifications.
  • Non-volatile storage: Retains data when power is removed, ensuring data integrity.
  • Fast access time: 200ns access time facilitates quick data retrieval.
  • Page write capability: Enables faster writing of multiple bytes of data.
  • Low power consumption: Minimizes power requirements in embedded applications.

Benefits

  • Simplified in-system updates without requiring physical removal of the device.
  • Reliable storage of configuration data and parameters.
  • Adaptability to changing system requirements through electrical reprogramming.
  • Efficient data handling with page write capability.
  • Extended battery life in portable applications due to low power consumption.

Additional Details

The AT28C256F-20TC operates on a single 5V power supply. The 'TC' suffix typically indicates a surface-mount package such as TSSOP (Thin Shrink Small Outline Package), SOIC (Small Outline Integrated Circuit) or similar, allowing for compact board designs. Data can be erased and programmed electrically, either byte-by-byte or in pages, according to specific timing and control signals detailed in the datasheet. As an 'END-OF-LIFE' component, it is no longer in active production by Atmel, and its availability relies on existing stock or surplus vendors. Proper programming procedures and adherence to the datasheet specifications are critical for reliable performance.

You May Also Be Interested in

DinTek Semiconductor Co,.Ltd
P-Channel 30-V (D-S) MOSFET
Lowest to $0.1952
ELM-TECH
CMOS PFM step-up DC/DC converter
Need more? Email Us
Vishay
Silicon Z-Diodes / Zener Diode Single 27V 7% 15Ohm 3000mW Automotive 2-Pin SMA T/R
Lowest to $0.1351
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
DinTek Semiconductor Co,.Ltd
Halogen-free According to IEC 61249-2-21
Need more? Email Us
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
NXP / Nexperia
PowerMOS transistor Logic level TOPFET
Need more? Email Us
Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.0827

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess