EN
  • EN
  • DE

AT29C256

Part No AT29C256
Manufacturer Atmel
Catalog END - OF - LIFE
Description 256K 32K x 8 5-volt Only CMOS Flash Memory
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Atmel
Win Source Part Number 1148328-AT29C256
Manufacturer Homepage www.atmel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AT29C256 CAD Model

Description

The AT29C256 is a 256Kbit CMOS Flash Memory device manufactured by Atmel. It is organized as 32K x 8 bits, providing non-volatile storage that can be electrically erased and reprogrammed. This makes it well-suited for applications where firmware or data needs to be updated in the field. The device operates from a single 5V power supply and offers fast read access times.

Applications

  • Embedded Systems: Storage of firmware, configuration data, and boot code in microcontrollers and embedded processors.
  • Industrial Control Systems: Storing calibration data and program code for industrial equipment and machinery.
  • Networking Equipment: Used in routers, switches, and other network devices for storing configuration settings and boot loaders.
  • Consumer Electronics: Employed in set-top boxes, gaming consoles, and other consumer devices for storing system software and game data.
  • Automotive Electronics: Storing engine control unit (ECU) parameters and software updates.

Features

  • 256Kbit Flash Memory: Offers a storage capacity of 262,144 bits.
  • Fast Read Access Time: Provides quick data retrieval for efficient system performance.
  • Single 5V Supply: Operates from a single 5V power supply for simplified system design.
  • Sector Erase Capability: Allows for selective erasure of specific memory sectors.
  • Low Power Consumption: Minimizes power requirements for energy-efficient operation.
  • JEDEC Standard Pinout: Simplifies integration into existing designs.

Benefits

  • Flexible Data Storage: Flash memory allows for easy data updates and modifications.
  • Improved System Performance: Fast access times enhance the speed and responsiveness of embedded systems.
  • Simplified Firmware Updates: In-system programmability enables remote or on-site firmware upgrades.
  • Cost-Effective Solution: Provides a competitive storage option for applications requiring moderate memory capacity.
  • Easy Integration: JEDEC standard pinout simplifies the process of incorporating the device into existing designs.
  • Non-Volatile Memory: Retains data even when power is removed, ensuring persistent storage.

Additional Details

The AT29C256 utilizes advanced CMOS technology for high performance and low power consumption. It is typically packaged in a DIP (Dual In-line Package) or SOIC (Small Outline Integrated Circuit) for easy integration into through-hole or surface-mount circuit boards. The device features TTL compatible inputs and outputs for seamless interfacing with other digital components. Due to its 'END-OF-LIFE' status, it is crucial to consider availability and potential replacements for new designs. It also typically incorporates write protection features to prevent accidental data corruption during system operation. The device is typically programmed using industry-standard flash memory programmers.

You May Also Be Interested in

Rohm Semiconductor
I2C BUS compatible serial EEPROM
Lowest to $0.2758
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $2.8147
ELM-TECH
CMOS PFM step-up DC/DC converter
Need more? Email Us
Champion Microelectronic Corp.
SMALL SIGNAL MOSFET
Lowest to $60.7576
ELM-TECH
Complementary MOSFET
Need more? Email Us
DinTek Semiconductor Co,.Ltd
Halogen-free According to IEC 61249-2-21
Need more? Email Us
Coilcraft
SMT Power Inductors
Lowest to $0.9298
Vishay
Silicon Z-Diodes
Lowest to $0.3384

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.6900 $59.1800
53+ $2.2072 $116.9816
82+ $2.1379 $175.3078
112+ $2.0686 $231.6832
145+ $2.0005 $290.0725
194+ $1.7937 $347.9778
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess