The AT30TS750-XM8-TTR-ND is a digital temperature sensor from Microchip (formerly Atmel). It provides accurate temperature measurements and communicates via a 2-wire (I2C) serial interface. The device features a built-in temperature sensor and an analog-to-digital converter (ADC) that translates the temperature into a digital value. The TTR suffix likely indicates tape and reel packaging for automated assembly.
Applications:
- Temperature Monitoring: General-purpose temperature sensing in various electronic devices.
- Industrial Control Systems: Monitoring temperature in industrial processes.
- Medical Devices: Temperature monitoring in patient monitoring systems.
- Consumer Electronics: Temperature compensation in battery chargers and power supplies.
- Data Loggers: Recording temperature data over time.
Features:
- Digital Temperature Sensor: Provides temperature readings in digital format.
- 2-Wire (I2C) Interface: Allows for easy communication with microcontrollers.
- High Accuracy: Provides precise temperature measurements.
- Low Power Consumption: Suitable for battery-powered applications.
- Programmable Resolution: Allows for adjusting the measurement resolution.
Benefits:
- Accurate Temperature Measurement: Enables precise temperature control.
- Easy Integration: Simple I2C interface simplifies design.
- Low Power Consumption: Extends battery life in portable devices.
- Reliable Operation: Provides stable and consistent performance.
- Cost-Effective Solution: Offers a good balance of performance and price.
Additional Details:
The AT30TS750-XM8-TTR-ND typically operates from a low-voltage power supply, typically 1.7V to 5.5V. The I2C address is programmable, allowing multiple sensors to be connected to the same I2C bus. Key specifications include temperature accuracy, resolution, and operating temperature range. It is crucial to consult the official datasheet for detailed electrical characteristics, I2C communication protocols, and application notes to ensure proper application and prevent damage to the device. Microchip (Atmel) is a well-known manufacturer of temperature sensors, and this device is expected to provide reliable performance in a wide range of temperature monitoring applications.