EN
  • EN
  • DE

AT49BV040A-70TI

Part No AT49BV040A-70TI
Manufacturer Atmel
Catalog Memory
Description NOR Flash Parallel 3.3V 4M-bit 512K x 8 70ns 32-Pin TSOP-I / 4-megabit (512K x 8) Single 2.7-volt Battery-Voltage™ Flash Memory
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Atmel
Win Source Part Number 1148527-AT49BV040A-70TI
Manufacturer Homepage www.atmel.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name AT49BV040A
Introduction Date May 02, 1997
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AT49BV040A-70TI CAD Model

Description

The Atmel AT49BV040A-70TI is a 4-Megabit Flash memory device organized as 512K x 8 bits. It is designed for low-voltage, high-performance applications requiring in-system reprogrammability. This Flash memory is ideal for storing firmware, boot code, and data in a variety of embedded systems.

Applications

  • Embedded Systems: Used for storing firmware, boot code, and configuration data.
  • Industrial Control Systems: Employed in industrial automation equipment for program storage.
  • Networking Equipment: Integrated into routers, switches, and other networking devices for storing boot code and operating system images.
  • Consumer Electronics: Used in set-top boxes, digital TVs, and other consumer electronic devices for storing application code.
  • Automotive Electronics: Utilized in automotive control units for storing calibration data and software updates.

Features

  • 4-Megabit Capacity: Provides ample storage for a variety of applications.
  • Low Voltage Operation: Operates at 2.7V to 3.6V, making it suitable for battery-powered applications.
  • Fast Access Time: Features a 70ns access time for quick data retrieval.
  • Sector Erase: Supports sector erase for flexible memory management.
  • In-System Reprogrammability: Allows for easy updates and modifications without removing the device from the system.

Benefits

  • Fast Performance: Quick access time ensures efficient data retrieval.
  • Reliable Data Storage: Non-volatile memory ensures data retention even when power is removed.
  • Easy Updates: In-system reprogrammability simplifies firmware updates.
  • Low Power Consumption: Extends battery life in portable devices.
  • Flexible Memory Management: Sector erase allows for efficient memory usage.

Additional Details

The AT49BV040A-70TI features a JEDEC standard pinout. The device supports various operating modes, including read, program, and erase. It is available in different packages, including TSOP and PLCC. The operating temperature range is typically -40°C to +85°C. The Flash memory includes a write protection feature to prevent accidental data corruption. It also supports multiple block protection options for added security.

You May Also Be Interested in

STMicroelectronics
M27C2001-80XF1 St
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Uvprom, 32KX8, 150NS, Cmos, CDIP28
Need more? Email Us
Micron Technology Inc.
IC MEMORY FLASH FBGA / FLASH - NAND, DRAM - LPDDR3 Memory IC 128Gb (16G x 8)(NAND), 8Gb (256M x 32)(LPDDR3) MMC, LPDRAM 933 MHz 221-WFBGA (13x11.5)
Need more? Email Us
Micron Technology Inc.
Serial Nor Slc 2MX4 SOIC
Need more? Email Us
Micron Technology Inc.
J97R Mlc EMMC/LPDDR3 272G
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
STMicroelectronics
M36DR232A120ZA6T St
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.4819 $58.3371
22+ $5.3188 $117.0136
34+ $5.1525 $175.1850
47+ $4.9861 $234.3467
60+ $4.8198 $289.1880
81+ $4.3220 $350.0820
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,930 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess