EN
  • EN
  • DE

AT89LP2052-20XI

Part No AT89LP2052-20XI
Manufacturer Atmel
Catalog Embedded - Microcontrollers
Description 8-bit Microcontroller with 2/4-Kbyte Flash
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Atmel
Win Source Part Number 1148825-AT89LP2052-20XI
Manufacturer Homepage www.atmel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AT89LP2052-20XI CAD Model

Description

The AT89LP2052-20XI is a low-power, high-performance CMOS 8-bit microcontroller with 2K bytes of Flash programmable and erasable read-only memory (PEROM). It is manufactured by Microchip Technology (formerly Atmel) and based on the industry-standard 8051 architecture. This microcontroller is designed for a wide range of embedded control applications where low power consumption and in-system programmability are essential.

Applications

  • Consumer Electronics: Used in remote controls, toys, and small appliances for control and interface functions.
  • Industrial Control: Employed in motor control, sensor interfaces, and process monitoring systems.
  • Lighting Control: Integrated into LED lighting systems, dimmers, and automated lighting controllers.
  • Security Systems: Utilized in alarm systems, access control devices, and security sensors.
  • Data Acquisition: Found in data logging equipment, instrumentation, and measurement devices.

Features

  • 2K Bytes of Flash PEROM: Provides non-volatile program storage, allowing for in-system programming and reprogramming.
  • 128 Bytes of RAM: Offers on-chip data storage for variables and temporary data.
  • Two 16-bit Timer/Counters: Enables precise timing control, event counting, and pulse width modulation (PWM) generation.
  • Six Interrupt Sources: Allows for responsive handling of external events and internal conditions.
  • Programmable Serial UART Channel: Facilitates serial communication with other devices and systems.
  • Low-Power Idle and Power-Down Modes: Minimizes power consumption in battery-powered and energy-sensitive applications.
  • Programmable Watchdog Timer: Enhances system reliability by preventing program crashes and unexpected behavior.

Benefits

  • In-System Programmability: Allows for easy program updates and modifications without removing the microcontroller from the system.
  • Low Power Consumption: Extends battery life in portable devices and reduces overall energy consumption.
  • Versatile Peripherals: Provides a rich set of on-chip peripherals for a wide range of applications.
  • Robust System Design: Watchdog timer and power-down modes enhance system reliability and prevent failures.
  • Easy Development: Supported by a wide range of development tools and software libraries.

Additional Details

The AT89LP2052-20XI operates at a maximum clock frequency of 20 MHz. It includes a built-in oscillator circuit, simplifying system design. The device is available in various package options, including PDIP and SOIC. The "-20XI" suffix indicates the maximum clock frequency and the operating temperature range. Consult the datasheet for full electrical characteristics and operating conditions.

You May Also Be Interested in

Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.5978
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess