EN
  • EN
  • DE

ATTINY48-12AU

Part No ATTINY48-12AU
Manufacturer Atmel
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Atmel
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 818081-ATTINY48-12AU
Ultra Librarian 3D Model Ultra Librarian ATTINY48-12AU CAD Model

Description

The ATTINY48-12AU is a high-performance, low-power 8-bit AVR RISC-based microcontroller from Microchip Technology (formerly Atmel). It combines 4KB ISP Flash memory, 256B EEPROM, 256B SRAM, 23 general purpose I/O lines, 32 general purpose working registers, Timer/Counter with two PWM channels, USI, Internal calibrated oscillator, and interrupt system.

Applications:

  • Sensor interfaces
  • Lighting control
  • Remote control
  • Power monitoring
  • Small appliances
  • Toys
  • Automotive applications

Features:

  • High Performance, Low Power AVR 8-Bit Microcontroller
  • Advanced RISC Architecture
  • Non-volatile Program and Data Memories
  • 4K Bytes of In-System Self-Programmable Flash Program Memory
  • 256 Bytes EEPROM
  • 256 Bytes Internal SRAM
  • Programming Lock for Software Security
  • Peripheral Features
  • 8-bit Timer/Counter with two PWM Channels
  • USI – Universal Serial Interface with Start Condition Detector
  • Internal Calibrated Oscillator
  • Interrupt and Wake-up on Pin Change
  • Special Microcontroller Features
  • debugWIRE On-chip Debug System
  • In-System Programmable via SPI Port
  • Power-on Reset and Programmable Brown-out Detection
  • Internal Calibrated Oscillator
  • External and Internal Interrupt Sources
  • Sleep Modes: Idle, ADC Noise Reduction, Power-down
  • I/O and Packages
  • 23 Programmable I/O Lines
  • 28-pin QFN/MLF
  • Operating Voltage: 1.8 - 5.5V
  • Speed Grade: 0 - 12 MHz
  • Temperature Range: -40°C to +85°C

Benefits:

  • Small footprint and low cost
  • Easy to use development tools and software
  • Rich set of features to handle variety of applications
  • High endurance non-volatile memory
  • Built-in debugging system

Additional Details:

The ATTINY48-12AU offers a robust set of peripherals suitable for embedded systems. The debugWIRE interface simplifies debugging by allowing access to the chip's internal memory and registers during runtime. It is available in a 28-pin QFN/MLF package. The ATTINY48-12AU can be used to implement communication protocols. This MCU offers a good mix of features for sensor based application and basic processing requirement

You May Also Be Interested in

Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Phoenix Contact
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us
Quest Technology International Inc.
TELEPHONE SINGLEGANG WALL PLATE
Lowest to $4.6536
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
IXYS
ACCESSORY GATE WIRE FOR TO-240
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess