EN
  • EN
  • DE

S1117-50Q

Part No S1117-50Q
Manufacturer AUK corp
Catalog HOT - SALES and EOL Components (S)
Description Adjustable and Fixed LDO Voltage Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer AUK corp
Win Source Part Number 303954-S1117-50Q
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S1117-50Q CAD Model

Description

The S1117-50Q is a low dropout (LDO) linear regulator manufactured by AUK Corp. It is designed to provide a stable and accurate output voltage of 5.0V with a low dropout voltage. This characteristic makes it suitable for various applications, especially those involving battery power or requiring stable voltage regulation. The regulator includes overcurrent and over temperature protection.

Applications

  • Battery-powered equipment
  • Portable devices
  • Post-regulation for switching power supplies
  • Microcontroller power
  • Consumer Electronics

Features

  • Low Dropout Voltage: Maintains output regulation with minimal input-output voltage difference.
  • Output Voltage: Fixed 5.0V output.
  • High Output Accuracy: Ensures a precise and stable output voltage.
  • Overcurrent Protection: Protects the regulator and the load from excessive current draw.
  • Thermal Shutdown Protection: Protects the regulator from overheating.
  • Low Quiescent Current: Minimizes power consumption, extending battery life in portable applications.

Benefits

  • Extended Battery Life: Low quiescent current reduces power wastage.
  • Stable and Reliable Power: Provides a clean and stable 5.0V supply for sensitive components.
  • Robust Protection: Overcurrent and thermal protection mechanisms ensure safe operation and prevent damage.
  • Simple Implementation: Requires minimal external components.

Additional Details

The S1117-50Q is typically available in surface-mount packages. The specific dropout voltage and other electrical characteristics can be found in the product datasheet. The regulator is a cost-effective solution for providing a regulated 5.0V supply in a wide array of applications. It is often used where efficiency and space are critical design constraints.

You May Also Be Interested in

SII Semiconductor Corporation
PWM CONTROL & PWM/PFM CONTROL STEP-DOWN SWITCHING REGULATOR-CONTROLLERS
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
NXP / Nexperia
Need more? Email Us
SII Semiconductor Corporation
PWM CONTROL & PWM/PFM CONTROL STEP-DOWN SWITCHING REGULATOR-CONTROLLERS
Need more? Email Us
NXP / Nexperia
Lowest to $3.2617
SII Semiconductor Corporation
PWM CONTROL & PWM/PFM CONTROL STEP-DOWN SWITCHING REGULATOR-CONTROLLERS
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $19.5645
NJR Corporation/NJRC
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess