EN
  • EN
  • DE

SRC1202S

Part No SRC1202S
Manufacturer AUK corp
Catalog HOT - SALES and EOL Components (S)
Description NPN Silicon Transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer AUK corp
Win Source Part Number 340101-SRC1202S
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SRC1202S CAD Model

Description

The SRC1202S is a NPN Silicon Transistor manufactured by AUK Corp, part of the SRC120x series. These transistors are designed for general-purpose switching and amplification. The specific characteristics may differ slightly from other SRC120x models, but it is generally used in surface-mount applications.

Applications

  • Amplification in various circuits: Used as a general-purpose amplifier for increasing signal strength.
  • Switching applications: Employed as a switch to control current flow in circuits.
  • LED driving: Used to drive LEDs in various lighting and display applications.
  • Logic circuits: Can be used in simple logic gates and digital circuits.
  • Signal conditioning: Used in circuits that modify and shape signals.

Features

  • NPN Transistor: A standard NPN bipolar junction transistor.
  • Surface Mount Device (SMD): Designed for automated assembly on printed circuit boards.
  • Low saturation voltage: Ensures efficient switching with minimal voltage drop.
  • High current gain (hFE): Provides significant amplification of the base current.
  • Small package size: Allows for high-density circuit designs.

Benefits

  • Efficient switching: Low saturation voltage minimizes power dissipation during switching.
  • Easy to use: Simple to implement in various circuit designs.
  • Compact size: Surface mount package allows for high-density circuit designs.
  • Reliable performance: Provides consistent and dependable operation.
  • Cost-effective: A standard and readily available component.

Additional Details

Key parameters to consider for the SRC1202S include collector-emitter voltage (VCEO), collector current (IC), power dissipation (PD), and current gain (hFE). Datasheets provide detailed specifications for these parameters. It's essential to consult the datasheet for specific operating conditions and limitations. It is typically available in a SOT-23 package. Careful attention to thermal management may be needed depending on the application.

You May Also Be Interested in

SII Semiconductor Corporation
Need more? Email Us
Littelfuse Inc.
Need more? Email Us
Vishay
BIPMIC - Cascadable Silicon Bipolar Amplifier
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
SII Semiconductor Corporation
STEP-UP SWITCHING REGULATOR
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
SII Semiconductor Corporation
Lowest to $8.9963
NJR Corporation/NJRC
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3269 $58.8420
435+ $0.2680 $116.5800
670+ $0.2599 $174.1330
920+ $0.2518 $231.6560
1,185+ $0.2437 $288.7845
1,590+ $0.2183 $347.0970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 371,000 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess