Products specifications

Manufacturer AUK corp
Win Source Part Number 1258706-SRC1202SF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SRC1202SF CAD Model

Description

The SRC1202SF is a PNP Silicon Transistor manufactured by AUK Corp. It is designed for switching and amplification applications. This transistor is commonly used in general-purpose switching and driver circuits where a PNP transistor with moderate current gain and voltage ratings is required.

Applications:

  • Switching Circuits: Used as a switch to control current flow in various electronic circuits.
  • Amplification Circuits: Used to amplify small signals.
  • Driver Circuits: Driving larger loads such as relays, LEDs, or small motors.
  • Inverter Circuits: Used in simple inverter designs.
  • General Purpose Amplification and Switching: Used in a wide range of electronic devices.

Features:

  • PNP Transistor: Suitable for applications requiring a PNP transistor.
  • Moderate Current Gain (hFE): Provides sufficient amplification for many applications.
  • Low Saturation Voltage: Reduces power dissipation in switching applications.
  • Surface Mount Package: Allows for compact circuit designs.
  • High Collector Current: Can handle relatively high currents.

Benefits:

  • Versatile Applications: Suitable for a wide range of applications.
  • Easy to Use: Simple to integrate into existing circuits.
  • Compact Design: Small surface-mount package saves board space.
  • Reliable Performance: Provides stable and consistent operation.
  • Cost-Effective Solution: Offers a good balance of performance and price.

Additional Details:

The SRC1202SF typically comes in a SOT-23 package. Key specifications include a collector-emitter voltage (VCEO) of -50V, a collector current (IC) of -0.15A, and a power dissipation (PD) of 0.2W. The DC current gain (hFE) typically ranges from 70 to 140. Operating and storage temperature ranges typically span from -55°C to +150°C. Always refer to the manufacturer's datasheet for detailed electrical characteristics, thermal resistance, and safe operating area to ensure proper application and optimal performance within your circuit design.

You May Also Be Interested in

Texas Instruments
256-TAPS DUAL CHANNEL DIGITAL POTENTIOMETER WITH NON-VOLATILE MEMORY
Lowest to $1.7982
ECAD model for TPL0102-100PWR
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20TSSOP
Lowest to $0.5270
ECAD model for SN74AHCT574PW
Texas Instruments
ASYNCHRONOUS-COMMUNICATIONS ELEMENT
Lowest to $10.8637
ECAD model for TL16C554A
Texas Instruments
8-BIT LVTTL-TO-GTLP ADJUSTABLE-EDGE-RATE REGISTERED TRANSCEIVER WITH SPLIT LVTTL PORT AND FEEDBACK PATH
Need more? Email Us
ECAD model for SN74GTLP2033DGVR
Microchip Technology
3-1/2 DIGIT A/D CONVERTERS | IC ADC 3 1/2DGT LED DVR 40-DIP
Need more? Email Us
ECAD model for TC7107IPL
STMicroelectronics
LOW-NOISE JFET-INPUT OPERATIONAL AMPLIFIERS | IC OPAMP JFET 2 CIRCUIT 8SO
Lowest to $0.8375
ECAD model for TL072ACD
Zetex Semiconductors
100V PNP LOW SATURATION MEDIUM POWER TRANSISTOR IN SOT89
Need more? Email Us
ECAD model for ZX5T953ZTA
Texas Instruments
QUADRUPLE 2-INPUT POSITIVE-NAND GATES | IC GATE NAND 4CH 2-INP 14VQFN
Lowest to $0.7039
ECAD model for SN74AHC00RGYR
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES | IC GATE AND 3CH 3-INP 14SOP
Lowest to $2.1445
ECAD model for SN74AS11NSR

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $31.3588
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADW
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $39.8016
ECAD model for PI3740-00-LGIZ
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
2,500+ $0.0259 $64.7500
5,885+ $0.0220 $129.4700
9,375+ $0.0207 $194.0625
12,500+ $0.0207 $258.7500
16,670+ $0.0194 $323.3980
21,430+ $0.0181 $387.8830
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 28,000 pieces
MOQ: 2500 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention