EN
  • EN
  • DE

SRC1204UF

Part No SRC1204UF
Manufacturer AUK corp
Catalog HOT - SALES and EOL Components (S)
Description NPN Silicon Transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer AUK corp
Win Source Part Number 340111-SRC1204UF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SRC1204UF CAD Model

Description

The SRC1204UF is a PNP epitaxial silicon transistor from AUK Corp, designed for use in a wide range of switching and amplification applications. This transistor offers a low saturation voltage and high current gain, making it an excellent choice for circuits requiring efficient performance. Its small, surface-mount package is ideally suited for modern, high-density circuit board designs.

Applications

  • Switching circuits in portable devices
  • Amplification circuits in audio systems
  • Inverter circuits
  • Driver circuits for small loads
  • General-purpose switching applications

Features

  • Low saturation voltage: Reduces power loss during switching.
  • High current gain (hFE): Enables efficient signal amplification.
  • Surface-mount package: Facilitates compact and efficient board designs.
  • PNP polarity: Provides design flexibility.
  • Epitaxial silicon: Ensures reliable and consistent performance.

Benefits

  • Improved energy efficiency: Low saturation voltage minimizes power consumption.
  • Enhanced amplification: High current gain improves signal amplification capabilities.
  • Compact design: Surface-mount package allows for smaller and lighter devices.
  • Versatile applications: Suitable for a wide range of switching and amplification requirements.
  • Reliable performance: Epitaxial silicon ensures consistent operation over time.

Additional Details

The SRC1204UF typically features a collector-emitter voltage (VCEO) of -50V, a collector current (IC) of -0.1A, and a power dissipation (PD) of 0.2W. It is RoHS compliant. Please refer to the manufacturer's datasheet for complete specifications and performance details.

You May Also Be Interested in

AMCC
Lowest to $2.8182
SII Semiconductor Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Vishay
BIPMIC - Cascadable Silicon Bipolar Amplifier
Need more? Email Us
NXP / Nexperia
80C51 8-bit microcontroller family 2K/64 OTP/ROM, I2C, low pin count
Need more? Email Us
Vishay
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
SII Semiconductor Corporation
PWM CONTROL & PWM/PFM CONTROL STEP-DOWN SWITCHING REGULATOR-CONTROLLERS
Need more? Email Us
NXP / Nexperia
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess