EN
  • EN
  • DE

STB1188

Part No STB1188
Manufacturer AUK corp
Catalog HOT - SALES and EOL Components (S)
Description PNP Silicon Transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer AUK corp
Win Source Part Number 344553-STB1188
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STB1188 CAD Model

Description

The STB1188, manufactured by AUK Corp, is a transient voltage suppression (TVS) diode designed to protect sensitive electronic circuits from the damaging effects of electrostatic discharge (ESD), electrical fast transients (EFT), and surge events. This device offers a robust and reliable solution for ensuring the longevity and stability of electronic systems.

Applications

  • Protection of Communication Ports
  • Consumer Electronics
  • Industrial Control Systems
  • Automotive Electronics
  • Medical Devices
  • Data and Signal Line Protection

Features

  • Low Clamping Voltage: Minimizes stress on protected components during surge events.
  • Fast Response Time: Quickly responds to transient events, providing immediate protection.
  • Small Footprint: Suitable for high-density circuit board layouts.
  • High Surge Current Capability: Withstands large current surges without degradation.
  • RoHS Compliant: Meets environmental standards for lead-free manufacturing.
  • Unidirectional TVS

Benefits

  • Improved System Reliability: Protects against transient voltage damage, extending product lifespan.
  • Reduced Downtime: Prevents equipment failures due to voltage surges, minimizing disruptions.
  • Cost-Effective Protection: Provides a simple and effective solution for safeguarding electronics.
  • Simplified Design: Easy to integrate into existing circuit designs.
  • Enhanced Product Performance: Provides a stable and reliable operating environment for sensitive electronics.

Additional Details

The STB1188 works by rapidly clamping overvoltage transients to a safe level, diverting excess current away from the protected circuitry. Its fast response time ensures immediate protection against even brief and intense voltage spikes. The device is typically available in a small surface mount package, making it easy to incorporate into densely populated circuit boards. The key parameters to consider during selection include the reverse standoff voltage, breakdown voltage, clamping voltage, peak pulse current, and capacitance. These parameters define the operating characteristics and the suitability of the device for specific applications.

The device's datasheet provides detailed specifications, including the allowable operating temperature range, maximum surge current capability, and typical clamping voltage characteristics. Engineers should consult the datasheet to ensure that the STB1188 meets the specific requirements of their application. Proper PCB layout and grounding techniques are crucial for maximizing the effectiveness of the TVS diode in suppressing transient voltages and ensuring reliable circuit protection. Careful consideration should also be given to the placement of the TVS diode relative to the protected components to minimize the length of the current path and reduce inductance, which can affect the clamping performance.

You May Also Be Interested in

NXP / Nexperia
80C51 8-bit microcontroller family 2K/64 OTP/ROM, I2C, low pin count
Need more? Email Us
SII Semiconductor Corporation
STEP-UP SWITCHING REGULATOR
Need more? Email Us
SONiX
Need more? Email Us
SII Semiconductor Corporation
PWM CONTROL & PWM/PFM CONTROL STEP-DOWN SWITCHING REGULATOR-CONTROLLERS
Need more? Email Us
SII Semiconductor Corporation
BATTERY PROTECTION IC
Need more? Email Us
Vishay
BIPMIC - Cascadable Silicon Bipolar Amplifier
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
NXP / Nexperia
Need more? Email Us
SII Semiconductor Corporation
PWM CONTROL & PWM/PFM CONTROL STEP-DOWN SWITCHING REGULATOR-CONTROLLERS
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594

Pricing & Ordering

Quantity Unit Price Ext. Price
355+ $0.1640 $58.2200
865+ $0.1340 $115.9100
1,330+ $0.1305 $173.5650
1,835+ $0.1259 $231.0265
2,360+ $0.1224 $288.8640
3,160+ $0.1097 $346.6520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,000 pieces
MOQ: 355 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess