EN
  • EN
  • DE

ACPM-9001-TR1

Part No ACPM-9001-TR1
Manufacturer AVAGO TECHNOLOGIES LIMITED
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1335+
Reference case QFN
Manufacturer AVAGO TECHNOLOGIES LIMITED
Manufacturer Homepage www.avagotech.com
Win Source Part Number 713289-ACPM-9001-TR1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ACPM-9001-TR1 CAD Model

Description

The ACPM-9001-TR1 is a power amplifier module designed for wireless communication applications, primarily targeting cellular frequency bands. This module provides high power amplification while maintaining excellent linearity and efficiency. It is commonly used in mobile devices, wireless infrastructure, and other applications requiring robust RF signal amplification before transmission.

Applications

  • Mobile Devices: Amplifies the RF signal for cellular communication in smartphones and tablets.
  • Wireless Base Stations: Enhances signal coverage and capacity in cellular base stations.
  • Wireless Repeaters: Extends the range of cellular signals in areas with weak coverage.
  • Data Cards and USB Dongles: Provides reliable RF amplification for wireless data transfer.
  • IoT Devices: Enables long-range cellular communication for various IoT applications.

Features

  • High Output Power: Delivers a strong RF signal for extended communication range.
  • High Efficiency: Minimizes power consumption, improving battery life in portable devices.
  • Excellent Linearity: Reduces signal distortion, maintaining signal integrity for high-quality communication.
  • Integrated Matching Network: Simplifies RF design and reduces the need for external components.
  • Compact Package: Enables integration into space-constrained devices.

Benefits

  • Extended Communication Range: Ensures reliable connectivity over greater distances due to high output power.
  • Longer Battery Life: Reduces power consumption, extending the operating time of battery-powered devices.
  • Improved Signal Quality: Minimizes signal distortion and maintains signal integrity, resulting in better communication quality.
  • Simplified RF Design: Eases the design process and reduces development time.
  • Compact Device Size: Allows for integration into smaller and more portable devices.

Additional Details

The ACPM-9001-TR1 is designed to support multiple cellular frequency bands, including various LTE bands. It meets the stringent requirements of modern wireless communication systems, offering a reliable and efficient solution for RF power amplification. The module is typically available in a surface-mount package, facilitating easy integration into various electronic devices. It is designed for optimal performance within the specified cellular bands and features optimized thermal characteristics for stable operation under different load conditions. The gain and power levels are carefully engineered to provide the best possible signal quality and range.

You May Also Be Interested in

Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3063 $58.7835
110+ $1.0718 $117.8980
170+ $1.0383 $176.5110
230+ $1.0049 $231.1270
300+ $0.9714 $291.4200
400+ $0.8709 $348.3600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,888 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess