EN
  • EN
  • DE

HCPL-330J-500E

Part No HCPL-330J-500E
Manufacturer AVAGO TECHNOLOGIES LIMITED
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer AVAGO TECHNOLOGIES LIMITED
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 824660-HCPL-330J-500E
Ultra Librarian 3D Model Ultra Librarian HCPL-330J-500E CAD Model

Description

The HCPL-330J-500E is a high-speed, dual-channel IGBT gate drive optocoupler manufactured by AVAGO TECHNOLOGIES LIMITED (now Broadcom). It's designed to provide reinforced insulation and reliable control signals for IGBTs and MOSFETs in various power electronic applications. This optocoupler is characterized by its high common-mode transient immunity (CMTI) and fast propagation delay, ensuring robust performance in noisy environments.

Applications

  • IGBT/MOSFET Gate Drive: Used to isolate and drive IGBTs and MOSFETs in inverter and converter circuits.
  • Industrial Inverters: Employed in variable frequency drives (VFDs) for motor control.
  • Solar Inverters: Used in photovoltaic inverters to convert DC power from solar panels to AC power.
  • Welding Equipment: Provides isolation and control in welding power supplies.
  • Uninterruptible Power Supplies (UPS): Used in UPS systems to isolate and control power flow.

Features

  • High Common-Mode Transient Immunity (CMTI): Provides robust performance in noisy environments.
  • Fast Propagation Delay: Enables high-speed switching.
  • Dual Channel: Allows for simultaneous control of two switches.
  • Reinforced Insulation: Provides high voltage isolation between input and output.
  • Wide Operating Temperature Range: Suitable for industrial environments.

Benefits

  • Enhanced System Reliability: High CMTI and reinforced insulation ensure reliable operation in harsh conditions.
  • Improved Efficiency: Fast propagation delay allows for higher switching frequencies and improved efficiency.
  • Simplified Design: Dual-channel configuration reduces component count and simplifies circuit design.
  • Increased Safety: Reinforced insulation provides enhanced safety by isolating high-voltage circuits.
  • Versatile Application: Suitable for a wide range of power electronic applications.

Additional Details

The HCPL-330J-500E typically comes in a surface-mount package. The datasheet provides detailed specifications for propagation delay, CMTI, input and output current, and insulation voltage. It is crucial to adhere to the recommended operating conditions and isolation requirements outlined in the datasheet to ensure safe and reliable operation. An external gate resistor is often used to control the turn-on and turn-off speed of the IGBT or MOSFET.

You May Also Be Interested in

Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess