EN
  • EN
  • DE

WS1103-NR1

Part No WS1103-NR1
Manufacturer AVAGO TECHNOLOGIES LIMITED
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1104839-WS1103-NR1
Categories OEM Parts(T-Z)
Manufacturer AVAGO TECHNOLOGIES LIMITED
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian WS1103-NR1 CAD Model

Description

The WS1103-NR1 is a specialized optical sensor manufactured by Avago Technologies Limited. This sensor is designed for high-precision motion control and navigation applications. It leverages advanced optical technology to provide accurate and reliable tracking data.

Applications

  • Optical Mouse Devices: Used as the core component in optical mice to track movement on various surfaces.
  • Navigation Systems: Employed in navigation devices requiring precise motion detection.
  • Robotics: Integrated into robotic systems for accurate positional feedback and control.
  • Industrial Automation: Utilized in automation equipment for precise movement monitoring and control.

Features

  • High Resolution: Offers high-resolution tracking for precise movement detection.
  • Low Power Consumption: Designed for energy-efficient operation, extending battery life in portable devices.
  • Surface Compatibility: Operates effectively on a wide range of surfaces.
  • Compact Size: Small form factor allows for easy integration into various devices.
  • Digital Output: Provides digital output for seamless communication with microcontrollers and other digital systems.

Benefits

  • Improved Accuracy: Enhances the accuracy of motion tracking, leading to better user experience.
  • Extended Battery Life: Low power consumption results in longer battery life for portable applications.
  • Versatile Application: Suitable for a broad range of applications due to its surface compatibility and compact size.
  • Simplified Integration: Digital output simplifies integration with existing systems.
  • Reliable Performance: Provides consistent and reliable performance in diverse operating conditions.

Additional Details

The WS1103-NR1 sensor utilizes a sophisticated optical system to capture surface images and process them to determine motion. It is typically packaged in a small, surface-mountable package for easy assembly. The sensor requires minimal external components, reducing overall system cost and complexity. Specific technical specifications include its resolution (DPI), operating voltage, and power consumption, all of which contribute to its suitability for high-performance motion tracking applications.

You May Also Be Interested in

Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Kemet
Need more? Email Us
STMicroelectronics
Lowest to $0.3678
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Agere Systems
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess