The CM43X7R106M16AT is a multilayer ceramic capacitor (MLCC) manufactured by AVX Corp/Kyocera Corp. It's designed for general-purpose applications, providing stable and reliable capacitance in various electronic circuits. This specific part number indicates key characteristics like capacitance value, voltage rating, temperature coefficient, and case size. Understanding these specifications is crucial for selecting the appropriate capacitor for a given application.
Applications
- Bypass Capacitors: Used to filter out unwanted AC noise from DC power lines in electronic circuits.
- Decoupling Capacitors: Provide a local source of energy to integrated circuits, preventing voltage drops during switching operations.
- Filtering Applications: Used in filters to attenuate specific frequency ranges in electronic signals.
- Timing Circuits: Employed in timing circuits for applications such as oscillators and timers, where a stable capacitance value is crucial.
- Smoothing Circuits: Used to smooth out voltage ripples in power supplies, providing a cleaner DC output.
Features
- High Capacitance Value: The '106M' in the part number indicates a capacitance value of 10µF (microfarads) with a tolerance of ±20%.
- X7R Dielectric: The 'X7R' designation indicates a temperature-stable dielectric material. X7R capacitors maintain their capacitance within ±15% over a temperature range of -55°C to +125°C.
- Voltage Rating: The '16' in 'M16AT' suggests a voltage rating of 16V DC. This is the maximum DC voltage that can be safely applied to the capacitor.
- Small Case Size: The 'CM43' portion of the part number likely refers to a specific case size, making it suitable for compact electronic devices.
- Multilayer Construction: MLCCs consist of multiple layers of ceramic dielectric and metal electrodes, resulting in a high capacitance value in a small physical size.
Benefits
- Stable Performance: The X7R dielectric ensures stable capacitance performance over a wide temperature range, making it suitable for demanding applications.
- Reliable Operation: MLCCs are known for their high reliability and long lifespan, contributing to the overall reliability of the electronic circuit.
- Compact Size: The small case size allows for efficient use of board space, enabling smaller and more compact electronic devices.
- Effective Filtering: The high capacitance value provides effective filtering of unwanted noise and voltage ripples.
- Cost-Effective Solution: MLCCs offer a cost-effective solution for capacitance needs in various electronic applications.
Additional Details: The CM43X7R106M16AT is typically surface-mounted (SMD). It's crucial to consult the manufacturer's datasheet for precise specifications, including dimensions, soldering recommendations, and detailed electrical characteristics, to ensure proper application and performance.