EN
  • EN
  • DE

CV05X5R225K06AH

Part No CV05X5R225K06AH
Manufacturer AVX Corp/Kyocera Corp
Catalog OEM Parts (C - E)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1053717-CV05X5R225K06AH
Categories OEM Parts(C-E)
Manufacturer AVX Corp/Kyocera Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CV05X5R225K06AH CAD Model

Description

The CV05X5R225K06AH is a ceramic multilayer capacitor (MLCC) manufactured by AVX Corporation, part of the Kyocera Group. These capacitors are designed for general-purpose applications, providing stable performance and reliability in electronic circuits. MLCCs are essential components used for bypassing, decoupling, filtering, and energy storage in various electronic devices.

Applications

  • Consumer Electronics: Commonly found in smartphones, tablets, laptops, and digital cameras for power supply decoupling and signal filtering.
  • Industrial Equipment: Used in industrial control systems, power supplies, and test and measurement equipment for stable operation.
  • Automotive Electronics: Employed in automotive applications such as engine control units (ECUs), infotainment systems, and safety systems.
  • Medical Devices: Integrated into medical equipment like patient monitoring systems, diagnostic tools, and implantable devices.
  • Telecommunications: Used in telecommunications infrastructure, including base stations, routers, and network switches.

Features

  • High Capacitance Value: Offers a capacitance of 2.2 µF (microfarads), providing a substantial amount of charge storage for various circuit designs.
  • Voltage Rating: Rated for 6.3 V (volts), making it suitable for low-voltage applications.
  • X5R Dielectric: Utilizes an X5R dielectric material, ensuring stable capacitance performance over a temperature range of -55°C to +85°C.
  • Compact Size: Comes in a small 0402 or 0603 case size (depending on the exact variation), enabling high-density circuit designs.
  • Surface Mount Technology (SMT): Designed for surface mount assembly, allowing for efficient and automated manufacturing processes.
  • RoHS Compliant: Meets the requirements of the Restriction of Hazardous Substances (RoHS) directive, ensuring environmental compliance.

Benefits

  • Stable Performance: The X5R dielectric ensures consistent capacitance values over a wide temperature range, contributing to reliable circuit operation.
  • Miniaturization: The compact case size allows for the creation of smaller and more densely packed electronic circuits.
  • High Reliability: AVX's stringent manufacturing processes and quality control measures guarantee long-term performance and dependability.
  • Simplified Assembly: The SMT design streamlines the assembly process, reducing manufacturing time and costs.
  • Environmentally Friendly: RoHS compliance ensures the component is free from harmful substances, promoting environmental responsibility.

Additional Details

The CV05X5R225K06AH has a capacitance tolerance of ±10%. Its operating temperature range spans from -55°C to +85°C. The component is typically supplied in tape and reel packaging for automated assembly. It is well-suited for applications that require a balance of high capacitance, stable performance, and compact size.

You May Also Be Interested in

TDK Corporation
Lowest to $0.0114
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
Holystone
Need more? Email Us
TDK Corporation
Lowest to $0.0104
TDK Corporation
Need more? Email Us
TDK Corporation
Cap Ceramic 0.1uF 16V X7R 10%
Lowest to $0.0052
Microchip Technology
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess