EN
  • EN
  • DE

CM21CG152J50AT

Part No CM21CG152J50AT
Manufacturer AVX Corporation
Catalog Custom Parts (B - D)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1133766-CM21CG152J50AT
Categories Custom Parts
Manufacturer AVX Corporation
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CM21CG152J50AT CAD Model

Description

The CM21CG152J50AT is a multilayer ceramic capacitor (MLCC) manufactured by AVX Corporation. MLCCs are widely used in electronic circuits for various purposes, including decoupling, bypassing, filtering, and energy storage. This particular capacitor is characterized by its capacitance value, voltage rating, temperature coefficient, and physical dimensions.

Applications

  • Decoupling: Providing a local energy source for integrated circuits to minimize voltage fluctuations.
  • Bypassing: Shunting high-frequency noise to ground.
  • Filtering: Blocking unwanted frequencies in signal processing circuits.
  • Timing Circuits: Used in oscillator and timer circuits.
  • Energy Storage: Storing electrical energy for short periods.

Features

  • Capacitance: 1500pF (152)
  • Voltage Rating: 50V (50)
  • Dielectric Material: Ceramic
  • Temperature Coefficient: C0G/NP0. C0G/NP0 dielectric offers a stable capacitance over a wide temperature range.
  • Tolerance: 5% (J)
  • Termination: Standard terminations suitable for soldering
  • Size: 0805 (2012 Metric) - common industry standard size for surface mount components
  • RoHS Compliant: Compliant with Restriction of Hazardous Substances directive.

Benefits

  • Stable Performance: C0G/NP0 dielectric provides excellent capacitance stability over temperature, voltage, and frequency.
  • Reliable Operation: High-quality ceramic materials and manufacturing processes ensure reliable performance.
  • Compact Size: Small form factor allows for high-density circuit designs.
  • Low ESR and ESL: Provides efficient bypassing and decoupling.
  • Long Lifespan: Ceramic capacitors typically have a long operational life.

Additional Details

The CM21CG152J50AT is a surface-mount capacitor, meaning it's designed to be soldered directly onto the surface of a printed circuit board (PCB). Its 0805 case size is a common and widely used standard. The C0G/NP0 dielectric ensures that the capacitance changes very little with temperature, making it suitable for applications requiring high stability. The 50V voltage rating indicates the maximum DC voltage that can be safely applied to the capacitor. This part is commonly used in consumer electronics, industrial equipment, and automotive applications where reliable decoupling and bypassing are needed.

Proper soldering techniques should be used when mounting this component. Refer to the manufacturer's datasheet for recommended soldering profiles and handling precautions.

You May Also Be Interested in

Texas Instruments
12-V, 2-A LOW VOLTAGE H-BRIDGE M / Bipolar Motor Driver NMOS PWM SOT-563
Lowest to $0.8821
TDK Corporation
Lowest to $0.0750
Nexperia USA Inc.
DIODE ZENER 20V 550MW SOD323F / Zener Diode 20 V 550 mW ±5% Surface Mount SOD-323F
Lowest to $0.2911
CT Micro International Corporation
Lowest to $0.1003
Jiangsu Changjiang Electronics Technology Co., Ltd
Lowest to $0.0404
EPCOS (TDK)
Lowest to $5.8755
AVX Corp/Kyocera Corp
Lowest to $0.0335
CT Micro International Corporation
Lowest to $0.1571
TDK Corporation
Cap Ceramic 3.3uF 25V X7R 10% Pad SMD 1206 125C Low ESR Automotive T/R
Lowest to $0.1012

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess