EN
  • EN
  • DE

CP0603A1960ENTR

Part No CP0603A1960ENTR
Manufacturer AVX Corporation
Catalog RF Directional Coupler
Description DIRECTIONAL COUPLER 1960MHZ 0603
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer AVX Corporation
Packaging Reel - TR
Status Active
Coupler Type Standard
Frequency 1.93GHz to 1.99GHz
Coupling Factor 18.5dB
Applications PCS
Insertion Loss 0.3dB
Maximum Power Dissipation 3W
Isolation -36dB
Return Loss 26dB
Case / Package 0603
Win Source Part Number 202719-CP0603A1960ENTR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CP0603A1960ENTR CAD Model

Description

CP0603A1960ENTR - High-Frequency Multilayer Chip Inductor

The CP0603A1960ENTR is a compact, surface-mount chip inductor designed for high-frequency applications. Manufactured to deliver optimal performance in demanding electronic circuits, this component provides reliability and efficiency in use.

  • Applications:
    • Telecommunication Devices
    • Wireless Communication Systems
    • RF Modules
    • GPS Equipment
  • Features and Benefits:
    • High Q Factor for low-loss performance
    • Compact 0603 package facilitates space-saving designs
    • Superior temperature stability ensures consistent performance
    • RoHS Compliant
  • Additional Details:
    • Size: 1.6mm x 0.8mm
    • Inductance: 1.96nH
    • Quality Assurance: Manufactured under strict quality control for longevity and reliability

You May Also Be Interested in

Anaren
COUPLER 90DEG 1.4GHZ-2.7GHZ 30DB
Lowest to $5.7099
Anaren
20 dB Directional Coupler
Lowest to $2.7674
Anaren
Lowest to $53.5816
Mini-Circuits
RF DIR COUPLER 5MHZ-1GHZ 5SMD
Lowest to $5.5766
Anaren
COUPLER HYBRID 800-1000MHZ 10DB
Lowest to $0.9242
Anaren
Hybrid Coupler 3 dB, 90° | RF DIR COUPLER 3.3GHZ-3.8GHZ SMD
Lowest to $40.8131
Anaren
COUPLER 90DEG 800-1000MHZ 20DB
Lowest to $7.0376
M/A-Com Technology Solutions
RoHS Compliant, lead-free | RF DIR COUPLER 5MHZ-1.2GHZ 6SMD
Lowest to $7.2811
Anaren
COUPLER 90DEG 800-1000MHZ 3DB
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess