EN
  • EN
  • DE

CTZ3S-40C-W1-PF

Part No CTZ3S-40C-W1-PF
Manufacturer AVX Corporation
Catalog Trimmers, Variable Capacitors
Description CAP TRIMMER 4.5-40PF 25V SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Manufacturer AVX Corporation
Packaging Reel - TR
Status Obsolete(EOL)
Capacitance Range 4.5 to 40pF
Adjustment Type Top Adjustment
Voltage Rating 25V
Height - Seated (Max) 0.071" (1.80mm)
Mounting SMD (SMT)
Features Low Profile
Win Source Part Number 1030818-CTZ3S-40C-W1-PF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CTZ3S-40C-W1-PF CAD Model

Description

The CTZ3S-40C-W1-PF is a series of Trimmer Capacitors manufactured by AVX Corporation. These are small, variable capacitors designed for fine-tuning electronic circuits. They are often used to adjust the frequency, impedance, or timing of a circuit. The CTZ3S series is known for its reliability and ease of adjustment, making it suitable for various applications where precise calibration is required.

Applications

  • Radio Frequency (RF) Circuits
  • Oscillators
  • Filters
  • Timing Circuits
  • Calibration of electronic devices

Features

  • Variable Capacitance: Allows for precise adjustment of capacitance value.
  • High Q Factor: Provides low loss and efficient performance in RF circuits.
  • Stable Performance: Maintains consistent performance over a wide temperature range.
  • Compact Size: Small footprint for space-constrained applications.
  • Precise Adjustment: Fine-tuning capability for accurate circuit calibration.
  • Durable Construction: Designed for long-term reliability and stability.

Benefits

  • Accurate Tuning: Enables precise adjustment of circuit parameters for optimal performance.
  • Improved Circuit Performance: Enhances the efficiency and stability of electronic circuits.
  • Easy Calibration: Simplifies the calibration process with fine-tuning capabilities.
  • Compact Design: Saves valuable space on circuit boards.
  • Reliable Operation: Ensures consistent performance over time and temperature variations.

The AVX CTZ3S-40C-W1-PF trimmer capacitor is an essential component for applications requiring precise circuit tuning. Its high Q factor, stable performance, and compact size make it a valuable addition to various electronic designs, allowing for accurate and reliable circuit calibration.

You May Also Be Interested in

Knowles Voltronics
CAP TRIMMER 1-10PF 1000V TH
Need more? Email Us
Knowles Johanson Manufacturing
0.6 ~ 4.5pF Trimmer Capacitor 500 V Top Surface Mount
Need more? Email Us
Vishay
CAP TRIMMER 4-38PF 250V TH
Need more? Email Us
Knowles Johanson Manufacturing
CAP FILM TRIM
Lowest to $4.8048
Sprague-Goodman
CAP TRIMMER
Need more? Email Us
Sprague-Goodman
CAP TRIMMER 0.8-30PF 750V / 0.8 ~ 30pF Trimmer Capacitor 750 V Top User Defined
Need more? Email Us
Sprague-Goodman
CAP TRIMMER 0.35-3.5PF 250V TH
Need more? Email Us
Sprague-Goodman
CAP TRIMMER 16-100PF 175V TH
Need more? Email Us
EW Electronics
CAP TRIMMER 12-60PF 100V TH
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess