The CV522C225KG33S2 is a multilayer ceramic capacitor (MLCC) from AVX Corporation, designed for general-purpose applications. It offers a compact size and reliable performance in various electronic circuits. This capacitor is characterized by its stable capacitance and low equivalent series resistance (ESR), making it suitable for filtering, decoupling, and bypass applications.
Applications
- Power supply decoupling
- Filtering in signal processing circuits
- Bypass capacitors in digital circuits
- General-purpose use in consumer electronics
- Automotive electronics
Features
- Multilayer ceramic construction
- High capacitance stability
- Low ESR and ESL
- Compact size
- RoHS compliant
Benefits
- Improved noise reduction in power supplies
- Enhanced signal integrity in high-speed circuits
- Reduced power loss due to low ESR
- Space-saving design for compact devices
- Environmentally friendly due to RoHS compliance
Additional Details
This capacitor has a capacitance of 2.2uF with a tolerance of 10%. The voltage rating is 200V. It features a X7R dielectric, providing stable performance over a wide temperature range (-55°C to +125°C). Its termination is made of Tin. The CV522 series offers reliable performance and is a popular choice for demanding applications where space and performance are critical. It is available in a variety of case sizes and capacitance values.
Specifically, the CV522C225KG33S2 offers excellent performance characteristics which make it highly suitable for high-frequency power decoupling applications where minimal parasitic inductance is required.