EN
  • EN
  • DE

DB0805A1900ASTR

Part No DB0805A1900ASTR
Manufacturer AVX Corporation
Catalog HOT - SALES and EOL Components (D - G)
Description RF Couplers Uni-directional Coupling 1.85GHz to 1.95GHz Automotive 4-Pin SMD T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer AVX Corporation
Win Source Part Number 250949-DB0805A1900ASTR
Popularity Low
Supply and Demand Status Balance
Family Name DB0805
Introduction Date December 31, 2004
ECCN EAR99
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian DB0805A1900ASTR CAD Model

Description

DB0805A1900ASTR - Advanced Surface-Mount Resistor

The DB0805A1900ASTR resistor offers exceptional resistance control and performance longevity for demanding electronic applications. With its compact design, it's a prime component for efficient circuit constructions.

Features and Benefits:

  • Precision Resistance Tolerance: Ensures accurate and stable performance.
  • Compact Footprint: Ideal for high-density circuit boards.
  • High Reliability: Long operational life under varying environmental conditions.
  • Temperature Coefficient Stability: Minimizes performance variations due to temperature.

Applications/Projects:

  • Consumer Electronics
  • Instrumentation Amplifiers
  • Automotive Electronics
  • Signal Processing Equipment

Opt for the DB0805A1900ASTR resistor to achieve precision and operational excellence in your electronic ventures.

You May Also Be Interested in

NEC
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Shindengen
Diode 600V 1A Automotive 2-Pin Case 1F
Lowest to $0.3327
NEC
Need more? Email Us
Shindengen
700V 0.8A / Diode Switching 700V 0.8A 2-Pin Case 1F T/R
Lowest to $2.4359
Sanken
Lowest to $1.1435
Shindengen
SCHOTTKY RECTIFIERS / Diode Schottky 30V 3A 2-Pin Case 1F
Lowest to $0.1513
NEC
Need more? Email Us
NEC
Lowest to $11.4253

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess