The SD2010S030S5R0 is a surface mount Schottky Barrier Rectifier diode manufactured by AVX Corporation. It is designed for high-frequency rectification and fast switching applications.
Applications:
- DC-DC converters
- Switching power supplies
- Free-wheeling diodes
- Polarity protection
- High-frequency inverters
Features:
- Surface Mount Device (SMD)
- Schottky Barrier Rectifier
- Low forward voltage drop
- Fast switching speed
- High surge current capability
Benefits:
- Improves efficiency in power conversion circuits.
- Reduces power losses due to low forward voltage drop.
- Enables fast switching speeds in high-frequency applications.
- Provides reliable protection against voltage surges.
Additional Details:
The SD2010S030S5R0 has a maximum repetitive peak reverse voltage (VRRM) of 30V and a forward current (IF) of typically 2A. Its low forward voltage drop (VF) minimizes power dissipation. The fast switching speed allows it to be used in high-frequency circuits without significant switching losses. The device is available in a standard surface mount package, making it easy to integrate into printed circuit boards. The operating temperature range is typically -55°C to +125°C. The small size allows for high density board designs.