EN
  • EN
  • DE

TAAA1R0K35K

Part No TAAA1R0K35K
Manufacturer AVX Corporation
Catalog OEM Parts (T - Z)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1097992-TAAA1R0K35K
Categories OEM Parts(T-Z)
Manufacturer AVX Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TAAA1R0K35K CAD Model

Description

The TAAA1R0K35K is a tantalum capacitor manufactured by AVX Corporation. It is a surface-mount device (SMD) designed for general-purpose applications requiring stable performance and reliability. This capacitor is part of AVX's broader range of tantalum capacitors, known for their robust construction and consistent electrical characteristics.

Applications

  • Bypass Capacitors: Provides local decoupling for integrated circuits, reducing noise and voltage transients.
  • Filtering Applications: Used in signal filtering circuits to attenuate unwanted frequencies.
  • Timing Circuits: Suitable for use in timing circuits where stability and precision are important.
  • Power Supply Filtering: Smooths out voltage ripples in power supply circuits.
  • DC-DC Converters: Supports stable operation of DC-DC converters by providing input and output capacitance.

Features

  • Surface Mount Design: Facilitates easy and efficient assembly on printed circuit boards (PCBs).
  • Compact Footprint: Allows for high-density placement in space-constrained applications.
  • Tantalum Anode Material: Offers excellent stability and volumetric efficiency.
  • Solid Electrolyte: Provides enhanced reliability and long life compared to wet tantalum capacitors.
  • RoHS Compliant: Meets the requirements of the Restriction of Hazardous Substances directive.
  • Stable Electrical Characteristics: Maintains consistent performance over a wide range of temperatures and frequencies.

Benefits

  • Enhanced Circuit Stability: Provides effective decoupling and filtering to improve overall circuit performance.
  • Long Service Life: Solid electrolyte construction ensures long-term reliability and minimal degradation.
  • Space Saving: Compact size allows for dense component placement, reducing board size and cost.
  • Simplified Assembly: Surface mount design facilitates automated assembly processes.
  • Environmental Compliance: RoHS compliance ensures adherence to environmental regulations.
  • Consistent Performance: Stable electrical characteristics ensure predictable and reliable operation.

Technical Specifications: The TAAA1R0K35K features a capacitance value of 1.0 µF and a voltage rating of 35V. It has a standard case size designed for automated assembly. For detailed specifications, including tolerance, ESR (Equivalent Series Resistance), and temperature characteristics, refer to the official datasheet provided by AVX Corporation.

You May Also Be Interested in

Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Lucent
Need more? Email Us
Kemet
Need more? Email Us
Kemet
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess