EN
  • EN
  • DE

ISP2032A-110LTN44

Part No ISP2032A-110LTN44
Manufacturer Lattice Semiconductor Corporation
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Lattice Semiconductor Corporation
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 826284-ISP2032A-110LTN44
Ultra Librarian 3D Model Ultra Librarian ISP2032A-110LTN44 CAD Model

Description

The ISP2032A-110LTN44 is an In-System Programmable (ISP) system-on-a-chip (SoC) device from Lattice Semiconductor Corporation. It's designed for low-power, high-performance applications requiring flexible logic and connectivity. The device is housed in a 44-pin Thin Quad Flat No-Lead (TQFN) package, making it suitable for space-constrained applications.

Applications

  • Wearable devices: Used in smartwatches, fitness trackers, and other wearable electronics.
  • IoT (Internet of Things) devices: Employed in sensors, actuators, and gateways for IoT networks.
  • Mobile devices: Integrated into smartphones, tablets, and other mobile computing devices.
  • Industrial control: Used in industrial sensors, motor controllers, and programmable logic controllers (PLCs).
  • Medical devices: Utilized in portable medical devices, patient monitoring systems, and diagnostic equipment.

Features

  • In-System Programmability (ISP): Allows for easy configuration and updates without removing the device from the circuit board.
  • Low power consumption: Minimizes energy usage, making it suitable for battery-powered applications.
  • High performance: Delivers fast processing speeds and efficient logic implementation.
  • Integrated microcontroller: Includes an embedded microcontroller for control and processing tasks.
  • Flexible I/O: Offers a variety of input/output options for interfacing with external devices.
  • On-chip memory: Provides storage for program code and data.
  • Compact package: The 44-pin TQFN package allows for integration into space-constrained systems.

Benefits

  • Flexibility: Allows for customization of logic functions and system behavior.
  • Reduced time-to-market: Accelerates product development cycles with programmable logic capabilities.
  • Cost-effectiveness: Provides a competitive solution compared to custom ASICs for medium-volume applications.
  • Low power consumption: Extends battery life in portable devices.
  • Compact size: Enables miniaturization of electronic products.
  • Easy configuration: Simplifies the programming and updating of the device.

Additional Details

The ISP2032A-110LTN44 typically operates at a voltage range of 1.8V to 3.3V. The on-chip memory consists of flash memory for program storage and SRAM for data storage. The device supports various communication interfaces, including SPI, UART, and I2C. It is programmed using industry-standard tools and supports in-system programming, allowing for design modifications without removing the device from the circuit board. The operating temperature range is typically -40°C to +85°C, ensuring reliable performance in harsh environments. Security features are integrated to protect configuration data and prevent unauthorized access. Detailed technical specifications and application notes are available from Lattice Semiconductor to aid in the design and implementation of systems using the ISP2032A-110LTN44.

You May Also Be Interested in

Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9566 $58.6980
75+ $1.6055 $120.4125
115+ $1.5558 $178.9170
155+ $1.5050 $233.2750
200+ $1.4553 $291.0600
270+ $1.3052 $352.4040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess