EN
  • EN
  • DE

TAJA475K010RNJ A 10V475K

Part No TAJA475K010RNJ A 10V475K
Manufacturer AVX Corporation
Catalog Tantalum Capacitors
Description CAP TANT 4.7UF 10V 10% 1206
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors
Family Tantalum Capacitors
Manufacturer AVX Corporation
Win Source Part Number 095681-TAJA475K010RNJ A 10V475K
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TAJA475K010RNJ A 10V475K CAD Model

Description

The TAJA475K010RNJ is a surface mount tantalum capacitor manufactured by AVX Corporation. It is part of the TAJ series and designed for automated pick-and-place assembly. This capacitor is known for its robust and reliable performance in a wide range of electronic applications.

Applications:

  • Decoupling in digital circuits: Reduces noise and stabilizes the voltage supply.
  • Filtering in power supplies: Smooths out ripples and voltage variations.
  • Bypass applications: Directs unwanted high-frequency signals to ground.
  • Timing circuits: Provides a stable capacitance value for timing applications.
  • General-purpose applications: Suitable for various applications where a stable and reliable capacitor is required.

Features:

  • Capacitance: 4.7 µF (Microfarads)
  • Voltage Rating: 10 V (Volts)
  • Tolerance: ±10%
  • Case Size: A Case (EIA 3216-18 metric)
  • Termination: Surface Mount
  • Operating Temperature Range: -55°C to +125°C
  • RoHS Compliant: Yes, adheres to Restriction of Hazardous Substances.

Benefits:

  • Stable performance over temperature: Tantalum capacitors are known for their excellent stability under varying temperature conditions.
  • High reliability: AVX tantalum capacitors have a proven track record for long operational life and low failure rates.
  • Compact size: The A case size allows for efficient use of board space.
  • Automated assembly: Surface mount design enables efficient and high-speed automated assembly.
  • Wide operating temperature range: Suitable for use in a variety of harsh environmental conditions.

Additional Details:

The TAJA475K010RNJ uses tantalum pentoxide as its dielectric material, which gives it a higher volumetric efficiency compared to other capacitor types. It also has a low ESR (Equivalent Series Resistance) which helps in reducing power loss and improving the performance of high-frequency circuits. The molded case provides protection from mechanical and environmental damage. The parts are supplied on tape and reel packaging for automated pick-and-place assembly. TAJA475K010RNJ is further broken down; TAJ stands for AVX Tantalum, A represents the Case Size, 475 specifies 4.7uF, K represents a +/- 10% Tolerance, 010 is the 10V rating, R is standard termination and NJ stands for Lead-Free termination.

You May Also Be Interested in

Cornell Dubilier Electronics (CDE)
CAP TANT 22UF 20V 10% AXIAL
Need more? Email Us
Vishay
CAP TANT 150UF 20% 15V AXIAL / 150 µF Hermetically Sealed Tantalum Capacitors 15 V Axial
Need more? Email Us
Cornell Dubilier Electronics (CDE)
CAP TANT 47UF 10V 10% AXIAL
Lowest to $4.5951
Kemet
CAP TANT 33UF 10% 35V 2917 / 33 µF Molded Tantalum Capacitors 35 V 2917 (7343 Metric) 600mOhm
Lowest to $1.2161
Vishay
CAP TANT 10UF 10V 20% 1206
Lowest to $0.1688
Vishay
CAP TANT 100UF 6.3V 10% 2312
Lowest to $0.2136
Vishay
CAP TANT 15UF 10V 10% 1206
Need more? Email Us
Vishay
CAP TANT 100UF 20V 20% 2917
Lowest to $1.0206
Kemet
Cap Tant Solid 47uF 20V 10% (7.34 X 17.42mm) Axial (0.001%FR) Bulk
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
550+ $0.0910 $50.0500
1,340+ $0.0747 $100.0980
2,075+ $0.0724 $150.2300
2,860+ $0.0700 $200.2000
3,695+ $0.0677 $250.1515
4,945+ $0.0607 $300.1615
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,685 pieces
MOQ: 550 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess