EN
  • EN
  • DE

TAJD107K025RNJ 100UF 25

Part No TAJD107K025RNJ 100UF 25
Manufacturer AVX Corporation
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1442+
Reference case D型
Manufacturer AVX Corporation
Manufacturer Homepage www.avx.com
Win Source Part Number 712419-TAJD107K025RNJ 100UF 25
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TAJD107K025RNJ 100UF 25 CAD Model

Description

The TAJD107K025RNJ is a surface-mount solid tantalum capacitor from AVX Corporation. It is part of the TAJ series, which is known for its reliability and volumetric efficiency. This capacitor is widely used in various electronic circuits for decoupling, filtering, and bulk capacitance applications.

Applications:

  • Power supply filtering
  • DC-DC converters
  • Decoupling in digital circuits
  • Audio equipment
  • General-purpose capacitance in electronic circuits

Features:

  • Surface Mount Device (SMD)
  • Solid Tantalum construction
  • Capacitance: 100µF
  • Voltage Rating: 25V DC
  • Tolerance: ±10%
  • Operating Temperature Range: -55°C to +125°C
  • RoHS Compliant

Benefits:

  • High volumetric efficiency allows for smaller circuit designs.
  • Stable electrical performance over a wide temperature range.
  • Excellent frequency characteristics suitable for high-speed applications.
  • RoHS compliance ensures environmental friendliness.
  • Reliable operation due to solid tantalum construction.

Additional Details:

The TAJD107K025RNJ conforms to the EIA standard 535BA case size. It features a standard termination finish and is suitable for automated pick-and-place assembly. The device's low ESR (Equivalent Series Resistance) ensures efficient performance in high-frequency applications. The capacitor is designed to withstand reflow soldering processes. The part is commonly used in industrial and consumer electronics, offering a balance of performance, size, and cost.

You May Also Be Interested in

Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess