EN
  • EN
  • DE

TPSC107M016R0200V

Part No TPSC107M016R0200V
Manufacturer AVX Corporation
Catalog OEM Parts (T - Z)
Description TPS Series 100 uF ±20 % 16 V Surface Mount Low ESR Tantalum Chip Capacitor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Capacitance 100 µF
Mounting SMD (SMT)
Case / Package 2312
ESR (Equivalent Series Resistance) 200 mΩ
Lead Free Yes
RoHS Compliant
Voltage Rating (DC) 16 V
Win Source Part Number 1101117-TPSC107M016R0200V
Categories OEM Parts(T-Z)
Manufacturer AVX Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TPSC107M016R0200V CAD Model

Description

The TPSC107M016R0200V is a tantalum capacitor manufactured by AVX Corporation. It is a surface-mount device designed for decoupling, filtering, and energy storage applications in a wide range of electronic circuits. This capacitor offers a combination of high capacitance, low ESR (Equivalent Series Resistance), and stable performance over temperature, making it suitable for demanding applications.

Applications

  • Power Supply Filtering: Smoothing out voltage ripples in power supplies.
  • Decoupling: Providing local energy storage to reduce noise and voltage transients in digital circuits.
  • DC-DC Converters: Used for input and output filtering.
  • Mobile Devices: Employed in smartphones, tablets, and other portable electronics.
  • Industrial Equipment: Suitable for use in robust industrial control systems.

Features

  • High Capacitance Value: Provides significant energy storage capability.
  • Low ESR: Minimizes power dissipation and improves performance at high frequencies.
  • Surface Mount Technology (SMT): Facilitates automated assembly on printed circuit boards.
  • Stable Performance Over Temperature: Maintains consistent performance across a wide temperature range.
  • RoHS Compliant: Meets environmental regulations for hazardous substances.

Benefits

  • Improved Circuit Performance: Reduces noise and voltage transients, leading to more stable and reliable operation.
  • Enhanced Power Efficiency: Low ESR minimizes power losses.
  • Reduced Board Space: Compact package size allows for denser circuit layouts.
  • Long Lifespan: Tantalum capacitors offer excellent reliability and long-term stability.
  • Simplified Design: Stable performance characteristics simplify circuit design.

Additional Details

The TPSC107M016R0200V is a molded tantalum capacitor with a specified capacitance of 100µF and a voltage rating of 16V. Its ESR is typically around 200 milliohms. The operating temperature range is typically -55°C to +125°C. This capacitor's performance characteristics and reliability make it a preferred choice in many demanding applications. Refer to the AVX Corporation datasheet for detailed specifications and performance curves.

You May Also Be Interested in

Lucent
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
STMicroelectronics
Lowest to $0.3678
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
STMicroelectronics
Need more? Email Us
Kemet
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess