EN
  • EN
  • DE

TPSD157K010R0350

Part No TPSD157K010R0350
Manufacturer AVX Corporation
Catalog Tantalum Capacitors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors
Family Tantalum Capacitors
Manufacturer AVX Corporation
Win Source Part Number 395092-TPSD157K010R0350
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPSD157K010R0350 CAD Model

Description

The TPSD157K010R0350 is a surface mount tantalum capacitor from AVX's TPSD series. This capacitor is designed for applications requiring high capacitance, low ESR, and reliable performance in a compact package.

Applications

  • Power supply filtering and decoupling
  • DC-DC converters
  • Portable electronic devices (smartphones, tablets)
  • Industrial control systems
  • Embedded systems

Features

  • Capacitance: 150μF
  • Voltage Rating: 10V
  • ESR (Equivalent Series Resistance): 0.350 Ohms
  • Tolerance: ±10%
  • Operating Temperature Range: -55°C to +125°C
  • Case Size: D Case
  • Termination Style: Surface Mount
  • RoHS Compliant

Benefits

  • Stable performance across a wide range of temperatures and frequencies.
  • Reduced ripple and noise in power circuits due to its low ESR.
  • High capacitance value allows for efficient energy storage and filtering.
  • Compact D case size saves board space.
  • Long lifespan and high reliability.

Technical Specifications

The TPSD157K010R0350 utilizes a tantalum anode and manganese dioxide cathode system. Its robust construction and design make it suitable for demanding environments. The capacitor's ESR is specifically tuned to 0.350 Ohms to provide optimized performance in its intended applications. The part is packaged on tape and reel for automated assembly and high-volume manufacturing processes. Its compliance with RoHS standards ensures it meets current environmental regulations.

This capacitor is often selected in designs where a balance of size, performance, and reliability is crucial. The 10V voltage rating is suitable for many low-voltage applications. The specified tolerance of ±10% provides a good level of accuracy for most applications. Its surface mount design makes it easy to integrate into modern PCB layouts.

You May Also Be Interested in

Vishay
CAP TANT 47UF 20V 20% 2917
Need more? Email Us
Vishay
Lowest to $24.0101
Vishay
CAP TANT 33UF 10V 20% 1507
Lowest to $0.1354
Vishay
CAP TANT 100UF 6.3V 20% 1611
Lowest to $2.9105
Vishay
CAP TANT 330UF 6.3V 10% 2917
Lowest to $2.1959
AVX Corporation
CAP TANT 6.8UF 20% 16V 1206
Need more? Email Us
Vishay
Need more? Email Us
Vishay
CAP TANT 33UF 6.3V 20% 1206
Need more? Email Us
Vishay
CAP TANT 180UF 16V 20% 2824
Lowest to $16.9497

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess