EN
  • EN
  • DE

AX1117AD18A

Part No AX1117AD18A
Manufacturer axelite
Catalog HOT - SALES and EOL Components (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer axelite
Win Source Part Number 228046-AX1117AD18A
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AX1117AD18A CAD Model

Description

AX1117AD18A Voltage Regulator

The AX1117AD18A is designed to deliver a steady 1.8V output with excellent precision and reliability. It is highly efficient, making it ideal for various demanding applications.

  • Applications:
    • Wireless Communications
    • Portable Instruments
    • FPGA Power Supplies
  • Features and Benefits:
    • Output voltage: 1.8V
    • Current output: 800mA
    • Low output noise
    • Over-temperature shutdown
    • Excellent load regulation
  • Additional Details:
    • Package type: SOT-23
    • Efficient line transient response
    • Long-term reliability

You May Also Be Interested in

Coilcraft
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Sumida America Components Inc.
Need more? Email Us
ON Semiconductor
Need more? Email Us
Littelfuse Inc.
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
AMIS
Lowest to $39.1695
Intersil
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess