EN
  • EN
  • DE
Part No 2554
Manufacturer B&K Precision
Catalog Misc Products
Description 100 MHZ 2 GSA/S 2 CH DSO
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Test and Measurement - Oscilloscopes
Mfr B&K Precision
Series 2550
Package Box
Product Status Obsolete
Type Bench, Digital
Bandwidth 100 MHz
Channels 2
Display Type LCD - Color
Interface Ethernet, USB
Memory Size 24kpts
Function Record, Playback, Save, Trend
Sampling Rate (Per Second) 2G
Input Impedance 1M - 13pF
Rise Time (Typ) 3.5 ns
Voltage - Input (Max) CAT I 400V
Voltage - Supply 100 ~ 240VAC
Includes Cord, Manual, USB Cable
Standard Package 1 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN 3A992
HTSUS 9030.20.1000
Win Source Part Number 854779-2554
Ultra Librarian 3D Model Ultra Librarian 2554 CAD Model

Description

The B&K Precision 2550 Digital Oscilloscope is a powerful and versatile tool for your test and measurement needs. This oscilloscope is manufactured by B&K Precision.

  • Bandwidth: 100 MHz
  • Sampling Rate: 2G per second
  • Design: Benchtop
  • Package: Durable box
  • Number of Channels: Two
  • Memory Size: 24kpts
  • Interface: Ethernet and USB
  • Display: LCD color display
  • Functions: Record, playback, save, and trend
  • Included Accessories: Cord, manual, and USB cable

You May Also Be Interested in

American Hakko Products, Inc.
SOLDER SPONGE 2.6X2.6" CNTR HOLE
Need more? Email Us
SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
3M
TAPE FILM AMBER 12.5"X 36YDS
Need more? Email Us
NOVATEK
FLANGED INTAKE DOOR, NOVAIR 2000
Need more? Email Us
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 24
Lowest to $0.2310

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess