EN
  • EN
  • DE

AP4306CKTR-G1

Part No AP4306CKTR-G1
Manufacturer BCD Semiconductor Manufacturing Limited
Catalog Hard To Find
Description CONSTANT VOLTAGE AND CONSTANT CURRENT CONTROLLER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer BCD Semiconductor Manufacturing Limited
Win Source Part Number 1145754-AP4306CKTR-G1
Manufacturer Homepage www.bcdsemi.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian AP4306CKTR-G1 CAD Model

Description

The AP4306CKTR-G1 is a highly integrated synchronous rectifier controller designed for flyback converters, manufactured by BCD Semiconductor. This controller is optimized to enhance the efficiency of secondary-side rectification in power supplies. It uses a proprietary adaptive turn-off control, ensuring efficient operation and reducing power dissipation. The device integrates essential functions, including voltage and current sensing, driver circuitry, and protection features.

Applications

  • AC-DC Power Adapters: Used in power adapters for laptops, smartphones, and other electronic devices.
  • Battery Chargers: Enhances the efficiency of battery chargers for various applications.
  • LED Lighting Power Supplies: Improves the efficiency of power supplies for LED lighting systems.
  • Auxiliary Power Supplies: Used in auxiliary power supplies for various electronic equipment.
  • Flyback Converters: Optimized for synchronous rectification in flyback converter topologies.

Features

  • Synchronous Rectification: Enhances efficiency by replacing the output diode with a MOSFET.
  • Adaptive Turn-Off Control: Optimizes the turn-off timing of the synchronous rectifier for improved efficiency.
  • Wide Operating Voltage Range: Operates over a wide range of input voltages.
  • Low Quiescent Current: Minimizes power consumption in standby mode.
  • Over-Voltage Protection: Protects the converter from over-voltage conditions.
  • Short-Circuit Protection: Protects the converter from short-circuit conditions.

Benefits

  • Increased Efficiency: Synchronous rectification significantly increases the efficiency of the power supply.
  • Reduced Power Dissipation: Adaptive turn-off control minimizes power dissipation.
  • Improved Thermal Performance: Lower power dissipation reduces the temperature of the components.
  • Enhanced Reliability: Protection features enhance the reliability of the power supply.
  • Simplified Design: Integration simplifies the design process.

Additional Details

The AP4306CKTR-G1 is available in a SOT-26 package. It operates over a temperature range of -40°C to +85°C. The device requires external components, such as a MOSFET, to function as a synchronous rectifier. The adaptive turn-off control optimizes the MOSFET's switching behavior to minimize losses. It also supports various operating modes to adapt to different load conditions. The external components selection plays a crucial role in achieving optimal performance.

You May Also Be Interested in

American Microsemiconductor
LOW POWER FIELD EFFECT TRANSISTORS
Need more? Email Us
Littelfuse Inc.
251/253 Series, PICO® II, Very Fast-Acting Fuse | FUSE BRD MNT 2A 125VAC/VDC AXIAL
Lowest to $0.1640
Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess