EN
  • EN
  • DE

AZ1084S2-ADJTR

Part No AZ1084S2-ADJTR
Manufacturer BCD Semiconductor Manufacturing Limited
Catalog PMIC - Voltage Regulators - Linear
Description 5A LOW DROPOUT LINEAR REGULATOR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer BCD Semiconductor Manufacturing Limited
Win Source Part Number 1150123-AZ1084S2-ADJTR
Manufacturer Homepage www.bcdsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AZ1084S2-ADJTR CAD Model

Description

The AZ1084S2-ADJTR is an adjustable low dropout positive voltage regulator from BCD Semiconductor Manufacturing Limited. It is designed to provide an adjustable output voltage with a low dropout voltage. This makes it ideal for applications where the input voltage is close to the desired output voltage. The device offers a wide range of adjustable output voltages, allowing flexibility in various applications. Built-in protection features ensure reliable operation and longevity.

Applications

  • Post Regulation for Switching Power Supply
  • Linear Regulator for Mother Board
  • Voltage Regulator for VGA Card
  • Battery Charger

Features

  • Adjustable Output Voltage: Allows setting the output voltage using external resistors.
  • Low Dropout Voltage: Maintains regulation even with a minimal voltage difference between input and output.
  • Output Current: Supports output currents up to 5A.
  • Thermal Overload Protection: Shuts down the regulator to prevent damage from overheating.
  • Current Limiting: Restricts the output current to prevent damage from overloads or short circuits.
  • Operating Temperature Range: Designed to operate over a wide range of temperatures.

Benefits

  • Flexible Voltage Setting: Adjustable output voltage caters to various voltage requirements in different applications.
  • High Efficiency: Low dropout voltage contributes to higher efficiency, reducing power waste and heat generation.
  • Robust Protection: Integrated protection features enhance reliability and prevent damage from common electrical faults.
  • Easy Implementation: Requires minimal external components for typical applications, simplifying circuit design.
  • Wide Application Range: Suitable for a variety of applications requiring a regulated adjustable voltage supply.

Additional Details

The AZ1084S2-ADJTR is typically packaged in a TO-263 package, providing efficient heat dissipation. Proper heat sinking is crucial when operating at higher output currents to maintain reliable performance. The output voltage is set by two external resistors, and the datasheet provides the necessary formulas and recommendations for resistor selection. Input and output capacitors are also required for stability; refer to the datasheet for specific capacitance values. This regulator is an excellent choice for applications needing a stable, adjustable, and efficient power supply.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.9104 $59.5520
12+ $9.7725 $117.2700
19+ $9.4675 $179.8825
26+ $9.1615 $238.1990
33+ $8.8565 $292.2645
44+ $7.9406 $349.3864
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,400 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess