EN
  • EN
  • DE

AZ1086D-5.0TRE1

Part No AZ1086D-5.0TRE1
Manufacturer BCD Semiconductor Manufacturing Limited
Catalog END - OF - LIFE
Description 1.5A LOW DROPOUT LINEAR REGULATOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer BCD Semiconductor Manufacturing Limited
Win Source Part Number 1150168-AZ1086D-5.0TRE1
Manufacturer Homepage www.bcdsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AZ1086D-5.0TRE1 CAD Model

Description

The AZ1086D-5.0TRE1 is a low dropout positive voltage regulator manufactured by BCD Semiconductor Manufacturing Limited. It is designed to provide a stable and regulated 5.0V output voltage from a higher input voltage. This regulator is capable of delivering up to 1.5A of current, making it suitable for a variety of applications requiring a regulated 5V supply.

Applications

  • Post Regulation for Switching Power Supplies: Used to provide a clean and stable 5V output after a switching power supply.
  • Battery Chargers: Employed in battery charging circuits to ensure a constant voltage supply.
  • Motherboard Applications: Can be found in motherboard designs for providing stable voltage to critical components.
  • Graphics Cards: Used to regulate power to sensitive components on graphics cards.
  • Instrumentation: Suitable for providing regulated voltage in precision measurement equipment.

Features

  • Low Dropout Voltage: Offers a low dropout voltage, allowing it to operate with a small difference between input and output voltage.
  • 1.5A Output Current: Capable of supplying up to 1.5A of output current.
  • 5.0V Fixed Output: Provides a fixed 5.0V regulated output.
  • Over Current Protection: Includes over current protection to prevent damage from excessive current draw.
  • Thermal Overload Protection: Features thermal overload protection to shut down the regulator in case of overheating.

Benefits

  • Stable Voltage Regulation: Provides a stable and regulated 5V output, ensuring reliable operation of connected devices.
  • Protection Features: Over current and thermal overload protection enhance the durability and longevity of the regulator and connected devices.
  • Wide Input Voltage Range: Operates over a wide input voltage range, providing flexibility in application design.
  • Simple Implementation: Requires minimal external components for operation, simplifying circuit design.
  • Compact Size: Available in a compact package, making it suitable for space-constrained applications.

Additional Details

The AZ1086D-5.0TRE1 typically comes in a TO-252 package. It requires input and output capacitors for stable operation; the datasheet recommends specific values based on the application's requirements. The regulator's dropout voltage is typically around 1.3V at full load. It is designed to operate within a specific temperature range; refer to the datasheet for detailed operating temperature specifications.

You May Also Be Interested in

DinTek Semiconductor Co,.Ltd
Halogen-free According to IEC 61249-2-21
Need more? Email Us
NXP / Nexperia
Voltage regulator diodes
Lowest to $0.8254
Vishay
Silicon Z-Diodes / Zener Diode Single 27V 7% 15Ohm 3000mW Automotive 2-Pin SMA T/R
Lowest to $0.1351
Coilcraft
SMT Power Inductors – DS5022P Series
Lowest to $1.8577
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
Vishay
Silicon Z-Diodes
Lowest to $0.2181
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $2.8147
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
Galaxy Semi-Conductor Holdings Limited
ZENER DIODES
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess